TE Connectivity Cable Transitions & Breakouts 823171-000

Description
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches & Legs : 3 Dimensions Inside Diameter Range (Body) : 15.2 - 30.5 MM  [.6 - 1.2 INCH ] Inside Diameter Range (Leg 1) : 8.9 - 17.8 MM  [.35 - .7 INCH ] Inside Diameter Range (Leg 2) : 8.9 - 17.8 MM  [.35 - .7 INCH ] Other Molded Part Shape Code : 322A Size Code : 514 Product Type Features Molded Part Shape : T Shape Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote
Description
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches & Legs : 3 Dimensions Inside Diameter Range (Body) : 15.2 - 30.5 MM  [.6 - 1.2 INCH ] Inside Diameter Range (Leg 1) : 8.9 - 17.8 MM  [.35 - .7 INCH ] Inside Diameter Range (Leg 2) : 8.9 - 17.8 MM  [.35 - .7 INCH ] Other Molded Part Shape Code : 322A Size Code : 514 Product Type Features Molded Part Shape : T Shape Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - 823171-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
823171-000
Cable Transitions & Breakouts 823171-000
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches & Legs : 3 Dimensions Inside Diameter Range (Body) : 15.2 - 30.5 MM  [.6 - 1.2 INCH ] Inside Diameter Range (Leg 1) : 8.9 - 17.8 MM  [.35 - .7 INCH ] Inside Diameter Range (Leg 2) : 8.9 - 17.8 MM  [.35 - .7 INCH ] Other Molded Part Shape Code : 322A Size Code : 514 Product Type Features Molded Part Shape : T Shape Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure

Body Features


  • Material Code : 4
  • Material Systems Code : 10
  • Primary Product Material : Polyolefin Flexible Modified

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Number of Branches & Legs : 3

Dimensions


  • Inside Diameter Range (Body) : 15.2 - 30.5 MM  [.6 - 1.2 INCH ]
  • Inside Diameter Range (Leg 1) : 8.9 - 17.8 MM  [.35 - .7 INCH ]
  • Inside Diameter Range (Leg 2) : 8.9 - 17.8 MM  [.35 - .7 INCH ]

Other


  • Molded Part Shape Code : 322A
  • Size Code : 514

Product Type Features


  • Molded Part Shape : T Shape

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Occasional Fluid Exposure
Buy Now
shrink tube - 823171-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
823171-000
shrink tube 823171-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 823171-000 823171-000
Product Name Cable Transitions & Breakouts shrink tube
Material Polyolefin; Polyolefin Flexible Modified
Unlock Full Specs
to access all available technical data

Similar Products

Cable Braids - 0724863001 - TE Connectivity
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Heat Shrink Tubing - 0662474002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
shrink tube - 080731N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Power Cable Wraps - 048242-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details