TE ConnectivityCable Transitions & Breakouts823132-000
Description
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified
Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 3
Dimensions Inside Diameter Range (Body) : 13.7 - 26.9 MM [.54 - 1.06 INCH ] Inside Diameter Range (Leg 1) : 13.7 - 26.9 MM [.54 - 1.06 INCH ] Inside Diameter Range (Leg 2) : 6.1 - 13.2 MM [.24 - .52 INCH ]
Other Adhesive Code : 42 Molded Part Shape Code : 342A Size Code : 034
Product Type Features Molded Part Shape : Y Shape
Usage Conditions Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified
Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 3
Dimensions Inside Diameter Range (Body) : 13.7 - 26.9 MM [.54 - 1.06 INCH ] Inside Diameter Range (Leg 1) : 13.7 - 26.9 MM [.54 - 1.06 INCH ] Inside Diameter Range (Leg 2) : 6.1 - 13.2 MM [.24 - .52 INCH ]
Other Adhesive Code : 42 Molded Part Shape Code : 342A Size Code : 034
Product Type Features Molded Part Shape : Y Shape
Usage Conditions Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified
Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 3
Dimensions Inside Diameter Range (Body) : 13.7 - 26.9 MM [.54 - 1.06 INCH ] Inside Diameter Range (Leg 1) : 13.7 - 26.9 MM [.54 - 1.06 INCH ] Inside Diameter Range (Leg 2) : 6.1 - 13.2 MM [.24 - .52 INCH ]
Other Adhesive Code : 42 Molded Part Shape Code : 342A Size Code : 034
Product Type Features Molded Part Shape : Y Shape
Usage Conditions Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Body Features
Material Code : 4
Material Systems Code : 10
Primary Product Material : Polyolefin Flexible Modified
Configuration Features
Adhesive Requirement : Adhesive Precoat
Number of Branches : 3
Dimensions
Inside Diameter Range (Body) : 13.7 - 26.9 MM [.54 - 1.06 INCH ]
Inside Diameter Range (Leg 1) : 13.7 - 26.9 MM [.54 - 1.06 INCH ]
Inside Diameter Range (Leg 2) : 6.1 - 13.2 MM [.24 - .52 INCH ]
Other
Adhesive Code : 42
Molded Part Shape Code : 342A
Size Code : 034
Product Type Features
Molded Part Shape : Y Shape
Usage Conditions
Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ]