TE Connectivity Cable Transitions & Breakouts 823064-000

Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 5 Dimensions Inside Diameter Range (Body) : 18.5 - 38.6 MM  [.73 - 1.52 INCH ] Inside Diameter Range (Leg 1) : 9.7 - 19.3 MM  [.38 - .76 INCH ] Inside Diameter Range (Leg 2) : 9.7 - 19.3 MM  [.38 - .76 INCH ] Inside Diameter Range (Leg 3) : 9.7 - 19.3 MM  [.38 - .76 INCH ] Inside Diameter Range (Leg 4) : 5.3 - 9.4 MM  [.21 - .37 INCH ] Other Adhesive Code : S1125 Molded Part Shape Code : 562A Size Code : 054 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet
Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 5 Dimensions Inside Diameter Range (Body) : 18.5 - 38.6 MM  [.73 - 1.52 INCH ] Inside Diameter Range (Leg 1) : 9.7 - 19.3 MM  [.38 - .76 INCH ] Inside Diameter Range (Leg 2) : 9.7 - 19.3 MM  [.38 - .76 INCH ] Inside Diameter Range (Leg 3) : 9.7 - 19.3 MM  [.38 - .76 INCH ] Inside Diameter Range (Leg 4) : 5.3 - 9.4 MM  [.21 - .37 INCH ] Other Adhesive Code : S1125 Molded Part Shape Code : 562A Size Code : 054 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - 823064-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
823064-000
Cable Transitions & Breakouts 823064-000
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 5 Dimensions Inside Diameter Range (Body) : 18.5 - 38.6 MM  [.73 - 1.52 INCH ] Inside Diameter Range (Leg 1) : 9.7 - 19.3 MM  [.38 - .76 INCH ] Inside Diameter Range (Leg 2) : 9.7 - 19.3 MM  [.38 - .76 INCH ] Inside Diameter Range (Leg 3) : 9.7 - 19.3 MM  [.38 - .76 INCH ] Inside Diameter Range (Leg 4) : 5.3 - 9.4 MM  [.21 - .37 INCH ] Other Adhesive Code : S1125 Molded Part Shape Code : 562A Size Code : 054 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure

Body Features


  • Material Code : 3
  • Material Systems Code : 10
  • Primary Product Material : Semi-Rigid Modified Polyolefin

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Number of Branches : 5

Dimensions


  • Inside Diameter Range (Body) : 18.5 - 38.6 MM  [.73 - 1.52 INCH ]
  • Inside Diameter Range (Leg 1) : 9.7 - 19.3 MM  [.38 - .76 INCH ]
  • Inside Diameter Range (Leg 2) : 9.7 - 19.3 MM  [.38 - .76 INCH ]
  • Inside Diameter Range (Leg 3) : 9.7 - 19.3 MM  [.38 - .76 INCH ]
  • Inside Diameter Range (Leg 4) : 5.3 - 9.4 MM  [.21 - .37 INCH ]

Other


  • Adhesive Code : S1125
  • Molded Part Shape Code : 562A
  • Size Code : 054

Product Type Features


  • Molded Part Shape : Y Shape

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Occasional Fluid Exposure
Buy Now Datasheet
shrink tube - 823064-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
823064-000
shrink tube 823064-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 823064-000 823064-000
Product Name Cable Transitions & Breakouts shrink tube
Material Polyolefin; Semi-Rigid Modified Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Heat Shrink Tubing - 048552-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
Features Flame Retardant
View Details
Heat Shrink Tubing - 0962616003 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 019271-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details