TE Connectivity EMC Chokes 822865-SF

Description
Body Features Product Orientation : Vertical Product Weight : 1200 G  [42.32 OZ ] Dimensions Product Height : 141 MM  [5.55 INCH ] Product Length : 180 MM  [7.08 INCH ] Product Width : 36 MM  [1.41 INCH ] Industry Standards Certified To : IEC 60938-3 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Orientation : Vertical Product Weight : 1200 G  [42.32 OZ ] Dimensions Product Height : 141 MM  [5.55 INCH ] Product Length : 180 MM  [7.08 INCH ] Product Width : 36 MM  [1.41 INCH ] Industry Standards Certified To : IEC 60938-3 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMC Chokes - 822865-SF - TE Connectivity
Berwyn, PA, United States
EMC Chokes
822865-SF
EMC Chokes 822865-SF
Body Features Product Orientation : Vertical Product Weight : 1200 G  [42.32 OZ ] Dimensions Product Height : 141 MM  [5.55 INCH ] Product Length : 180 MM  [7.08 INCH ] Product Width : 36 MM  [1.41 INCH ] Industry Standards Certified To : IEC 60938-3 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Product Orientation : Vertical
  • Product Weight : 1200 G  [42.32 OZ ]

Dimensions


  • Product Height : 141 MM  [5.55 INCH ]
  • Product Length : 180 MM  [7.08 INCH ]
  • Product Width : 36 MM  [1.41 INCH ]

Industry Standards


  • Certified To : IEC 60938-3

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Operation/Application


  • Cooling Method : Natural Convection

Usage Conditions


  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Inductors, Coils, and Chokes
Product Number 822865-SF
Product Name EMC Chokes
Operating Temperature -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1625813-3 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 15000 microH
View Details
Power Inductors - 1-2176641-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 33 microH
View Details
2 suppliers
Power Inductors - 2176639-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
High Frequency & RF Inductors - 1879023-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0120 microH
View Details
2 suppliers