TE Connectivity EMC Chokes 822864-SF

Description
Body Features Product Orientation : Vertical Product Weight : 680 G  [23.98 OZ ] Dimensions Product Height : 122 MM  [4.8 INCH ] Product Length : 170 MM  [6.69 INCH ] Product Width : 31 MM  [1.22 INCH ] Industry Standards Certified To : IEC 60938-3 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Orientation : Vertical Product Weight : 680 G  [23.98 OZ ] Dimensions Product Height : 122 MM  [4.8 INCH ] Product Length : 170 MM  [6.69 INCH ] Product Width : 31 MM  [1.22 INCH ] Industry Standards Certified To : IEC 60938-3 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMC Chokes - 822864-SF - TE Connectivity
Berwyn, PA, United States
EMC Chokes
822864-SF
EMC Chokes 822864-SF
Body Features Product Orientation : Vertical Product Weight : 680 G  [23.98 OZ ] Dimensions Product Height : 122 MM  [4.8 INCH ] Product Length : 170 MM  [6.69 INCH ] Product Width : 31 MM  [1.22 INCH ] Industry Standards Certified To : IEC 60938-3 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Product Orientation : Vertical
  • Product Weight : 680 G  [23.98 OZ ]

Dimensions


  • Product Height : 122 MM  [4.8 INCH ]
  • Product Length : 170 MM  [6.69 INCH ]
  • Product Width : 31 MM  [1.22 INCH ]

Industry Standards


  • Certified To : IEC 60938-3

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Operation/Application


  • Cooling Method : Natural Convection

Usage Conditions


  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Inductors, Coils, and Chokes
Product Number 822864-SF
Product Name EMC Chokes
Operating Temperature -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176783-0 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 10 microH
View Details
Power Inductors - 1-2176636-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
Power Inductors - 2176782-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.2200 microH
View Details
10A 1.2mH Inductor and Choke - 166-10VS1 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1200 microH
Standards and Certifications RoHS
View Details