Body Features Product Orientation : Vertical Product Weight : 220 G [7.76 OZ ]
Dimensions Product Height : 78 MM [3.07 INCH ] Product Length : 98 MM [3.85 INCH ] Product Width : 30 MM [1.18 INCH ]
Industry Standards Certified To : IEC 60938-3
Mechanical Attachment Product Mount Type : Chassis Mount
Operation/Applicatio
n Cooling Method : Natural Convection
Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Product Orientation : Vertical Product Weight : 220 G [7.76 OZ ]
Dimensions Product Height : 78 MM [3.07 INCH ] Product Length : 98 MM [3.85 INCH ] Product Width : 30 MM [1.18 INCH ]
Industry Standards Certified To : IEC 60938-3
Mechanical Attachment Product Mount Type : Chassis Mount
Operation/Applicatio
n Cooling Method : Natural Convection
Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Body Features Product Orientation : Vertical Product Weight : 220 G [7.76 OZ ]
Dimensions Product Height : 78 MM [3.07 INCH ] Product Length : 98 MM [3.85 INCH ] Product Width : 30 MM [1.18 INCH ]
Industry Standards Certified To : IEC 60938-3
Mechanical Attachment Product Mount Type : Chassis Mount
Operation/Applicatio
n Cooling Method : Natural Convection
Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Body Features
Product Orientation : Vertical
Product Weight : 220 G [7.76 OZ ]
Dimensions
Product Height : 78 MM [3.07 INCH ]
Product Length : 98 MM [3.85 INCH ]
Product Width : 30 MM [1.18 INCH ]
Industry Standards
Certified To : IEC 60938-3
Mechanical Attachment
Product Mount Type : Chassis Mount
Operation/Application
Cooling Method : Natural Convection
Usage Conditions
Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]