TE Connectivity ™ Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets 822516-5

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334080-822516-5 Category: Connectors, Interconnects>Socket s for ICs, Transistors>IC Sockets Packaging: Tube Type: PLCC Features: Closed Frame Termination: Solder Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Standard Package: 4,180 Mounting: Surface Mount Number of Positions or Pins (Grid): 68 (4 x 17) Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 100.0µin (2.54µm) Contact Material - Mating: Phosphor Bronze Pitch - Post: 0.050" (1.27mm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0µin (2.54µm) Contact Material - Post: Phosphor Bronze ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Base Product Number: 822516 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334080-822516-5 Category: Connectors, Interconnects>Socket s for ICs, Transistors>IC Sockets Packaging: Tube Type: PLCC Features: Closed Frame Termination: Solder Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Standard Package: 4,180 Mounting: Surface Mount Number of Positions or Pins (Grid): 68 (4 x 17) Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 100.0µin (2.54µm) Contact Material - Mating: Phosphor Bronze Pitch - Post: 0.050" (1.27mm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0µin (2.54µm) Contact Material - Post: Phosphor Bronze ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Base Product Number: 822516 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets - 1334080-822516-5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets
1334080-822516-5
Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets 1334080-822516-5
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334080-822516-5 Category: Connectors, Interconnects>Socket s for ICs, Transistors>IC Sockets Packaging: Tube Type: PLCC Features: Closed Frame Termination: Solder Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Standard Package: 4,180 Mounting: Surface Mount Number of Positions or Pins (Grid): 68 (4 x 17) Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 100.0µin (2.54µm) Contact Material - Mating: Phosphor Bronze Pitch - Post: 0.050" (1.27mm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0µin (2.54µm) Contact Material - Post: Phosphor Bronze ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Base Product Number: 822516 Product Status: Obsolete RoHS Status: Not applicable

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334080-822516-5
Category: Connectors, Interconnects>Sockets for ICs, Transistors>IC Sockets
Packaging: Tube
Type: PLCC
Features: Closed Frame
Termination: Solder
Housing Material: Thermoplastic
Material Flammability Rating: UL94 V-0
Standard Package: 4,180
Mounting: Surface Mount
Number of Positions or Pins (Grid): 68 (4 x 17)
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 100.0µin (2.54µm)
Contact Material - Mating: Phosphor Bronze
Pitch - Post: 0.050" (1.27mm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100.0µin (2.54µm)
Contact Material - Post: Phosphor Bronze
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Base Product Number: 822516
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now Datasheet
Sockets for ICs, Transistors - 822516-5 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
822516-5
Sockets for ICs, Transistors 822516-5
CONN SOCKET PLCC 68POS TIN

CONN SOCKET PLCC 68POS TIN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 1334080-822516-5 822516-5
Product Name Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets Sockets for ICs, Transistors
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
IEC Connectors - 1886582 - RS Components, Ltd.
Specs
Gender Male / Plug; Female / Jack
Geometry Straight
Termination Quick connect
View Details
2 suppliers
Powerpole ® 15-45 PCB Mounting Staples 2×2 Short 14.5mm - 114555P6 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers