TE Connectivity Sockets for ICs, Transistors - 822516-4 822516-4

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Sockets for ICs, Transistors - 822516-4 - 908488-822516-4 - Win Source Electronics
Laguna Hills, CA, United States
Sockets for ICs, Transistors - 822516-4
908488-822516-4
Sockets for ICs, Transistors - 822516-4 908488-822516-4
Manufacturer: TE Connectivity Win Source Part Number: 908488-822516-4 Features: 52 (4 x 13) Pos PLCC Socket Tin Surface Mount Package: Tube Mounting: Surface Mount Part Status: Obsolete Family Name: 822516 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 3220 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040

Manufacturer: TE Connectivity
Win Source Part Number: 908488-822516-4
Features: 52 (4 x 13) Pos PLCC Socket Tin Surface Mount
Package: Tube
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 822516
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 3220
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040

Buy Now Datasheet
Plcc.lf.smt.52P.tube.small Out Amp - Te Connectivity - 77AC1663 - Newark, An Avnet Company
Chicago, IL, United States
Plcc.lf.smt.52P.tube.small Out Amp - Te Connectivity
77AC1663
Plcc.lf.smt.52P.tube.small Out Amp - Te Connectivity 77AC1663
PLCC.LF.SMT.52P.TUBE .SMALL OUT

PLCC.LF.SMT.52P.TUBE.SMALL OUT

Supplier's Site
Sockets for ICs, Transistors - 822516-4 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
822516-4
Sockets for ICs, Transistors 822516-4
CONN SOCKET PLCC 52POS TIN

CONN SOCKET PLCC 52POS TIN

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 822516-4 908488-822516-4 77AC1663 822516-4
Product Name Sockets for ICs, Transistors - 822516-4 Plcc.lf.smt.52P.tube.small Out Amp - Te Connectivity Sockets for ICs, Transistors
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R with Green Neon Light - 5631 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details