TE Connectivity ™ Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets 822516-3

Description
Win Source Part Number: 1377633-822516-3 Category: Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets Fake Threat In the Open Market: 59 pct. Type: PLCC MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tube Product Status: Obsolete Features: Closed Frame Base Product Number: 822516 Mounting Type: Surface Mount HTSUS: 8536.69.4040 REACH Status: Vendor Undefined ECCN: EAR99 Pitch - Mating: 0.050" (1.27mm) Termination: Solder Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 100.0µin (2.54µm) Contact Finish - Post: Tin Material Flammability Rating: UL94 V-0 Contact Finish Thickness - Post: 100.0µin (2.54µm) Housing Material: Thermoplastic Number of Positions or Pins (Grid): 20 (4 x 5) Contact Material - Mating: Phosphor Bronze Pitch - Post: 0.050" (1.27mm) Contact Material - Post: Phosphor Bronze
Request a Quote Datasheet
Description
Win Source Part Number: 1377633-822516-3 Category: Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets Fake Threat In the Open Market: 59 pct. Type: PLCC MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tube Product Status: Obsolete Features: Closed Frame Base Product Number: 822516 Mounting Type: Surface Mount HTSUS: 8536.69.4040 REACH Status: Vendor Undefined ECCN: EAR99 Pitch - Mating: 0.050" (1.27mm) Termination: Solder Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 100.0µin (2.54µm) Contact Finish - Post: Tin Material Flammability Rating: UL94 V-0 Contact Finish Thickness - Post: 100.0µin (2.54µm) Housing Material: Thermoplastic Number of Positions or Pins (Grid): 20 (4 x 5) Contact Material - Mating: Phosphor Bronze Pitch - Post: 0.050" (1.27mm) Contact Material - Post: Phosphor Bronze
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets - 1377633-822516-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets
1377633-822516-3
Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets 1377633-822516-3
Win Source Part Number: 1377633-822516-3 Category: Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets Fake Threat In the Open Market: 59 pct. Type: PLCC MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tube Product Status: Obsolete Features: Closed Frame Base Product Number: 822516 Mounting Type: Surface Mount HTSUS: 8536.69.4040 REACH Status: Vendor Undefined ECCN: EAR99 Pitch - Mating: 0.050" (1.27mm) Termination: Solder Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 100.0µin (2.54µm) Contact Finish - Post: Tin Material Flammability Rating: UL94 V-0 Contact Finish Thickness - Post: 100.0µin (2.54µm) Housing Material: Thermoplastic Number of Positions or Pins (Grid): 20 (4 x 5) Contact Material - Mating: Phosphor Bronze Pitch - Post: 0.050" (1.27mm) Contact Material - Post: Phosphor Bronze

Win Source Part Number: 1377633-822516-3
Category: Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets
Fake Threat In the Open Market: 59 pct.
Type: PLCC
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tube
Product Status: Obsolete
Features: Closed Frame
Base Product Number: 822516
Mounting Type: Surface Mount
HTSUS: 8536.69.4040
REACH Status: Vendor Undefined
ECCN: EAR99
Pitch - Mating: 0.050" (1.27mm)
Termination: Solder
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 100.0µin (2.54µm)
Contact Finish - Post: Tin
Material Flammability Rating: UL94 V-0
Contact Finish Thickness - Post: 100.0µin (2.54µm)
Housing Material: Thermoplastic
Number of Positions or Pins (Grid): 20 (4 x 5)
Contact Material - Mating: Phosphor Bronze
Pitch - Post: 0.050" (1.27mm)
Contact Material - Post: Phosphor Bronze

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1377633-822516-3
Product Name Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Array High Speed Test - DaVinci Micro Test Socket: Impedance Controlled Coaxial Solution for High Speed Test -  - Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
View Details
IC Sockets - 2272205 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
DDR4 SMT - 10148176-2401K13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT; Solder
View Details