TE Connectivity ™ Hard To Find - 822473-3 822473-3

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1133885-822473-3 Packaging: Tube Type: PLCC Mounting Style: Through Hole Features: Closed Frame Termination: Solder Material Flammability Rating: UL94 V-0 Number of Positions or Pins (Grid): 32 (2 x 7, 2 x 9) Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Tin-Lead Contact Material - Mating: Phosphor Bronze Pitch - Post: 0.100" (2.54mm) Contact Finish - Post: Tin-Lead Contact Material - Post: Phosphor Bronze Dielectric Material: Thermoplastic Categories: Connectors, Interconnects Status: Obsolete Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,595 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1133885-822473-3 Packaging: Tube Type: PLCC Mounting Style: Through Hole Features: Closed Frame Termination: Solder Material Flammability Rating: UL94 V-0 Number of Positions or Pins (Grid): 32 (2 x 7, 2 x 9) Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Tin-Lead Contact Material - Mating: Phosphor Bronze Pitch - Post: 0.100" (2.54mm) Contact Finish - Post: Tin-Lead Contact Material - Post: Phosphor Bronze Dielectric Material: Thermoplastic Categories: Connectors, Interconnects Status: Obsolete Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,595 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 822473-3 - 1133885-822473-3 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 822473-3
1133885-822473-3
Hard To Find - 822473-3 1133885-822473-3
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1133885-822473-3 Packaging: Tube Type: PLCC Mounting Style: Through Hole Features: Closed Frame Termination: Solder Material Flammability Rating: UL94 V-0 Number of Positions or Pins (Grid): 32 (2 x 7, 2 x 9) Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Tin-Lead Contact Material - Mating: Phosphor Bronze Pitch - Post: 0.100" (2.54mm) Contact Finish - Post: Tin-Lead Contact Material - Post: Phosphor Bronze Dielectric Material: Thermoplastic Categories: Connectors, Interconnects Status: Obsolete Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,595 MSL Level: 1 (Unlimited)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1133885-822473-3
Packaging: Tube
Type: PLCC
Mounting Style: Through Hole
Features: Closed Frame
Termination: Solder
Material Flammability Rating: UL94 V-0
Number of Positions or Pins (Grid): 32 (2 x 7, 2 x 9)
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Tin-Lead
Contact Material - Mating: Phosphor Bronze
Pitch - Post: 0.100" (2.54mm)
Contact Finish - Post: Tin-Lead
Contact Material - Post: Phosphor Bronze
Dielectric Material: Thermoplastic
Categories: Connectors, Interconnects
Status: Obsolete
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,595
MSL Level: 1 (Unlimited)

Buy Now
Sockets for ICs, Transistors - 822473-3 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
822473-3
Sockets for ICs, Transistors 822473-3
CONN SOCKET PLCC 32POS TIN-LEAD

CONN SOCKET PLCC 32POS TIN-LEAD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 1133885-822473-3 822473-3
Product Name Hard To Find - 822473-3 Sockets for ICs, Transistors
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Brown - 1327G21 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 7 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details