TE Connectivity ™ Socket; Polyphenylene Sulfide (PPS); 132; UL 94V-0; Tube; 0.025 in.; Black 821942-1

Description
132 Positions, Tube Packaging Type, 0.025 in. Centerline, Black, Sockets 0.025 centerline for high density, low cost packaging. Low profile permits even higher density packaging with only 0.375 maximum height pc boards. High normal force and positive engagement allows for reliable service to minimize field failures. Closed-bottom housing aids in prevention of solder bridging between contacts. Economical design makes socketing of semi-conductor devices more attractive. Sockets can be spaced a minimum of 0.150 from each other. Material and Finish: Housing: High Temperature Thermoplastic, 94 V-O Rated, Black Cover: Polyphenylene Sulfide (PPS), 94 V-O Rated, Black Contacts: Phosphor Bronze with 0.000200 (0.00508) TIn Over 0.000050 (0.00127) Nickel
Description
132 Positions, Tube Packaging Type, 0.025 in. Centerline, Black, Sockets 0.025 centerline for high density, low cost packaging. Low profile permits even higher density packaging with only 0.375 maximum height pc boards. High normal force and positive engagement allows for reliable service to minimize field failures. Closed-bottom housing aids in prevention of solder bridging between contacts. Economical design makes socketing of semi-conductor devices more attractive. Sockets can be spaced a minimum of 0.150 from each other. Material and Finish: Housing: High Temperature Thermoplastic, 94 V-O Rated, Black Cover: Polyphenylene Sulfide (PPS), 94 V-O Rated, Black Contacts: Phosphor Bronze with 0.000200 (0.00508) TIn Over 0.000050 (0.00127) Nickel

Suppliers

Company
Product
Description
Supplier Links
Socket; Polyphenylene Sulfide (PPS); 132; UL 94V-0; Tube; 0.025 in.; Black - 70087250 - Allied Electronics, Inc.
Fort Worth, TX, USA
Socket; Polyphenylene Sulfide (PPS); 132; UL 94V-0; Tube; 0.025 in.; Black
70087250
Socket; Polyphenylene Sulfide (PPS); 132; UL 94V-0; Tube; 0.025 in.; Black 70087250
132 Positions, Tube Packaging Type, 0.025 in. Centerline, Black, Sockets 0.025 centerline for high density, low cost packaging. Low profile permits even higher density packaging with only 0.375 maximum height pc boards. High normal force and positive engagement allows for reliable service to minimize field failures. Closed-bottom housing aids in prevention of solder bridging between contacts. Economical design makes socketing of semi-conductor devices more attractive. Sockets can be spaced a minimum of 0.150 from each other. Material and Finish: Housing: High Temperature Thermoplastic, 94 V-O Rated, Black Cover: Polyphenylene Sulfide (PPS), 94 V-O Rated, Black Contacts: Phosphor Bronze with 0.000200 (0.00508) TIn Over 0.000050 (0.00127) Nickel

132 Positions, Tube Packaging Type, 0.025 in. Centerline, Black, Sockets
0.025 centerline for high density, low cost packaging. Low profile permits even higher density packaging with only 0.375 maximum height pc boards. High normal force and positive engagement allows for reliable service to minimize field failures. Closed-bottom housing aids in prevention of solder bridging between contacts. Economical design makes socketing of semi-conductor devices more attractive. Sockets can be spaced a minimum of 0.150 from each other.
Material and Finish:

  • Housing: High Temperature Thermoplastic, 94 V-O Rated, Black
  • Cover: Polyphenylene Sulfide (PPS), 94 V-O Rated, Black
  • Contacts: Phosphor Bronze with 0.000200 (0.00508) TIn Over 0.000050 (0.00127) Nickel
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category IC Interconnect Components
Product Number 70087250
Product Name Socket; Polyphenylene Sulfide (PPS); 132; UL 94V-0; Tube; 0.025 in.; Black
Product Type IC Socket
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-061-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
Headers & Wire Housings - G125-MH10805M4-1AD1ADP - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
Headers & Wire Housings - 102100-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
IC Sockets - 2272201 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details