Body Features Conductor Material : Nickel-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke
d, Modified Flexible ETFE Wire Color (Base) : White
Configuration Features Number of Conductors : 1 Number of Strands : 133
Dimensions Cable Length : 15.24 M [50 FT ] Conductor Diameter Range : 5.26 MM [.207 INCH ] Outside Cable Diameter : 6.78 MM [.267 INCH ] Strand Size (AWG) : 27 Wire Size (AWG) : 6
Electrical Characteristics Operating Voltage (VAC) : 600
Packaging Features Packaging Method : Reel
Product Type Features Wall Type : Dual Wall
Usage Conditions Cable Type : CMC Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
Body Features
- Conductor Material : Nickel-Coated Copper
- Wire & Cable Insulation Material : Radiation-Crosslinked, Modified Flexible ETFE
- Wire Color (Base) : White
Configuration Features
- Number of Conductors : 1
- Number of Strands : 133
Dimensions
- Cable Length : 15.24 M [50 FT ]
- Conductor Diameter Range : 5.26 MM [.207 INCH ]
- Outside Cable Diameter : 6.78 MM [.267 INCH ]
- Strand Size (AWG) : 27
- Wire Size (AWG) : 6
Electrical Characteristics
- Operating Voltage (VAC) : 600
Packaging Features
Product Type Features
Usage Conditions
- Cable Type : CMC
- Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]