Body Features Product Weight : 164 KG [361.558 LB ]
Dimensions Product Height : 722 MM [28.42 INCH ] Product Length : 420 MM [16.53 INCH ] Product Width : 313 MM [12.32 INCH ]
Electrical Characteristics Current Rating (Max) (AMP) : 630 Operating Voltage (Max) (VAC) : 480 Short Circuit Current Rating (KAMP) : 100
Industry Standards Certified To : EN 61558-2-20, EN 60076-6 IP Rating : IP00 Pollution Degree : PD3 UL Flammability Rating : UL 94V-2
Mechanical Attachment Product Mount Type : Floor Mount
Operation/Applicatio
n Level of Output Filtering : DV/DT Reduction By Factor 10 Motor Frequency (HZ) : 200 Operating Altitude (Max) (M) : 2000
Usage Conditions Motor Cable Length (Max) : 100 M [328.08 FT ]
Body Features
- Product Weight : 164 KG [361.558 LB ]
Dimensions
- Product Height : 722 MM [28.42 INCH ]
- Product Length : 420 MM [16.53 INCH ]
- Product Width : 313 MM [12.32 INCH ]
Electrical Characteristics
- Current Rating (Max) (AMP) : 630
- Operating Voltage (Max) (VAC) : 480
- Short Circuit Current Rating (KAMP) : 100
Industry Standards
- Certified To : EN 61558-2-20, EN 60076-6
- IP Rating : IP00
- Pollution Degree : PD3
- UL Flammability Rating : UL 94V-2
Mechanical Attachment
- Product Mount Type : Floor Mount
Operation/Application
- Level of Output Filtering : DV/DT Reduction By Factor 10
- Motor Frequency (HZ) : 200
- Operating Altitude (Max) (M) : 2000
Usage Conditions
- Motor Cable Length (Max) : 100 M [328.08 FT ]