TE Connectivity Output Filters 821699-SF

Description
Body Features Product Weight : 11.8 KG  [26.015 LB ] Dimensions Product Height : 158 MM  [6.22 INCH ] Product Length : 220 MM  [8.66 INCH ] Product Width : 197 MM  [7.75 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 26 Operating Voltage (Max) (VAC) : 500 Short Circuit Current Rating (KAMP) : 100 Typical Power Loss (WATT) : 127 Industry Standards Certified To : EN 60076-6, UL/IEC/EN 61800-5-1 IP Rating : IP20 Pollution Degree : PD3 UL Flammability Rating : UL 94V-2 Mechanical Attachment Product Mount Type : Wall Mount Operation/Applicatio n Level of Output Filtering : Sinusoidal Current & Voltage <5% Ripple Motor Frequency (HZ) : 200 Operating Altitude (Max) (M) : 2000 Other Frame Size Code : C Product Type Features Output Filter Type : Sine Wave Filter Usage Conditions Motor Cable Length (Max) : 1000 M  [3280.84 FT ]
Request a Quote Datasheet
Description
Body Features Product Weight : 11.8 KG  [26.015 LB ] Dimensions Product Height : 158 MM  [6.22 INCH ] Product Length : 220 MM  [8.66 INCH ] Product Width : 197 MM  [7.75 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 26 Operating Voltage (Max) (VAC) : 500 Short Circuit Current Rating (KAMP) : 100 Typical Power Loss (WATT) : 127 Industry Standards Certified To : EN 60076-6, UL/IEC/EN 61800-5-1 IP Rating : IP20 Pollution Degree : PD3 UL Flammability Rating : UL 94V-2 Mechanical Attachment Product Mount Type : Wall Mount Operation/Applicatio n Level of Output Filtering : Sinusoidal Current & Voltage <5% Ripple Motor Frequency (HZ) : 200 Operating Altitude (Max) (M) : 2000 Other Frame Size Code : C Product Type Features Output Filter Type : Sine Wave Filter Usage Conditions Motor Cable Length (Max) : 1000 M  [3280.84 FT ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Output Filters - 821699-SF - TE Connectivity
Berwyn, PA, United States
Output Filters
821699-SF
Output Filters 821699-SF
Body Features Product Weight : 11.8 KG  [26.015 LB ] Dimensions Product Height : 158 MM  [6.22 INCH ] Product Length : 220 MM  [8.66 INCH ] Product Width : 197 MM  [7.75 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 26 Operating Voltage (Max) (VAC) : 500 Short Circuit Current Rating (KAMP) : 100 Typical Power Loss (WATT) : 127 Industry Standards Certified To : EN 60076-6, UL/IEC/EN 61800-5-1 IP Rating : IP20 Pollution Degree : PD3 UL Flammability Rating : UL 94V-2 Mechanical Attachment Product Mount Type : Wall Mount Operation/Applicatio n Level of Output Filtering : Sinusoidal Current & Voltage <5% Ripple Motor Frequency (HZ) : 200 Operating Altitude (Max) (M) : 2000 Other Frame Size Code : C Product Type Features Output Filter Type : Sine Wave Filter Usage Conditions Motor Cable Length (Max) : 1000 M  [3280.84 FT ]

Body Features


  • Product Weight : 11.8 KG  [26.015 LB ]

Dimensions


  • Product Height : 158 MM  [6.22 INCH ]
  • Product Length : 220 MM  [8.66 INCH ]
  • Product Width : 197 MM  [7.75 INCH ]

Electrical Characteristics


  • Current Rating (Max) (AMP) : 26
  • Operating Voltage (Max) (VAC) : 500
  • Short Circuit Current Rating (KAMP) : 100
  • Typical Power Loss (WATT) : 127

Industry Standards


  • Certified To : EN 60076-6, UL/IEC/EN 61800-5-1
  • IP Rating : IP20
  • Pollution Degree : PD3
  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Product Mount Type : Wall Mount

Operation/Application


  • Level of Output Filtering : Sinusoidal Current & Voltage <5% Ripple
  • Motor Frequency (HZ) : 200
  • Operating Altitude (Max) (M) : 2000

Other


  • Frame Size Code : C

Product Type Features


  • Output Filter Type : Sine Wave Filter

Usage Conditions


  • Motor Cable Length (Max) : 1000 M  [3280.84 FT ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 821699-SF
Product Name Output Filters
Rated Current 26 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 174-125AHVSBS-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards cURus
View Details
Power Line Filter Modules - CCM2240-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
Power Line Filters - 2871227 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details