Body Features Product Weight : 11.9 KG [26.235 LB ]
Dimensions Product Height : 179 MM [7.04 INCH ] Product Length : 240 MM [9.44 INCH ] Product Width : 196 MM [7.71 INCH ]
Electrical Characteristics Current Rating (Max) (AMP) : 32 Operating Voltage (Max) (VAC) : 500 Short Circuit Current Rating (KAMP) : 100 Typical Power Loss (WATT) : 196
Industry Standards Certified To : EN 60076-6, UL/IEC/EN 61800-5-1 IP Rating : IP00 Pollution Degree : PD3 UL Flammability Rating : UL 94V-2
Mechanical Attachment Product Mount Type : Floor Mount
Operation/Applicatio
n Level of Output Filtering : Sinusoidal Current & Voltage <5% Ripple Motor Frequency (HZ) : 200 Operating Altitude (Max) (M) : 2000
Other Frame Size Code : C
Product Type Features Output Filter Type : Sine Wave Filter
Usage Conditions Motor Cable Length (Max) : 1000 M [3280.84 FT ]
Body Features
- Product Weight : 11.9 KG [26.235 LB ]
Dimensions
- Product Height : 179 MM [7.04 INCH ]
- Product Length : 240 MM [9.44 INCH ]
- Product Width : 196 MM [7.71 INCH ]
Electrical Characteristics
- Current Rating (Max) (AMP) : 32
- Operating Voltage (Max) (VAC) : 500
- Short Circuit Current Rating (KAMP) : 100
- Typical Power Loss (WATT) : 196
Industry Standards
- Certified To : EN 60076-6, UL/IEC/EN 61800-5-1
- IP Rating : IP00
- Pollution Degree : PD3
- UL Flammability Rating : UL 94V-2
Mechanical Attachment
- Product Mount Type : Floor Mount
Operation/Application
- Level of Output Filtering : Sinusoidal Current & Voltage <5% Ripple
- Motor Frequency (HZ) : 200
- Operating Altitude (Max) (M) : 2000
Other
Product Type Features
- Output Filter Type : Sine Wave Filter
Usage Conditions
- Motor Cable Length (Max) : 1000 M [3280.84 FT ]