TE Connectivity Twisted Pair Cable 8214273001

Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : Black, Red Configuration Features Number of Conductors : 2 Number of Strands : 19 Dimensions Outside Cable Diameter : 4.11 MM  [.162 INCH ] Strand Size (AWG) : 29 Wire Size (AWG) : 16 Wire Size (CMA) : 2.06 Electrical Characteristics Operating Voltage (VAC) : 1000 Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : Black, Red Configuration Features Number of Conductors : 2 Number of Strands : 19 Dimensions Outside Cable Diameter : 4.11 MM  [.162 INCH ] Strand Size (AWG) : 29 Wire Size (AWG) : 16 Wire Size (CMA) : 2.06 Electrical Characteristics Operating Voltage (VAC) : 1000 Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair Cable - 8214273001 - TE Connectivity
Berwyn, PA, United States
Twisted Pair Cable
8214273001
Twisted Pair Cable 8214273001
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : Black, Red Configuration Features Number of Conductors : 2 Number of Strands : 19 Dimensions Outside Cable Diameter : 4.11 MM  [.162 INCH ] Strand Size (AWG) : 29 Wire Size (AWG) : 16 Wire Size (CMA) : 2.06 Electrical Characteristics Operating Voltage (VAC) : 1000 Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF
  • Wire Color (Base) : Black, Red

Configuration Features


  • Number of Conductors : 2
  • Number of Strands : 19

Dimensions


  • Outside Cable Diameter : 4.11 MM  [.162 INCH ]
  • Strand Size (AWG) : 29
  • Wire Size (AWG) : 16
  • Wire Size (CMA) : 2.06

Electrical Characteristics


  • Operating Voltage (VAC) : 1000

Product Type Features


  • Cable Style : Primary

Usage Conditions


  • Cable Type : Spec 44
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 8214273001
Product Name Twisted Pair Cable
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Assemblies - 1483351-3 - TE Connectivity
Specs
Cable Length 0.8202 ft (2.5 dm)
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -40 to 221 C (-40 to 430 F)
View Details
9 suppliers
Modular Twisted Pair Cable Assemblies - 1-2317142-7 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers
Twisted Pair Cable - 116939-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair Cable - 159795-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details