TE Connectivity Twisted Pair Cable 821075-000

Description
Body Features Conductor Material : Nickel-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Dimensions Wire Size (AWG) : 20 Electrical Characteristics Voltage Rating (VAC) : 600 Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote
Description
Body Features Conductor Material : Nickel-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Dimensions Wire Size (AWG) : 20 Electrical Characteristics Voltage Rating (VAC) : 600 Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair Cable - 821075-000 - TE Connectivity
Berwyn, PA, United States
Twisted Pair Cable
821075-000
Twisted Pair Cable 821075-000
Body Features Conductor Material : Nickel-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Dimensions Wire Size (AWG) : 20 Electrical Characteristics Voltage Rating (VAC) : 600 Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Conductor Material : Nickel-Coated Copper
  • Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer

Dimensions


  • Wire Size (AWG) : 20

Electrical Characteristics


  • Voltage Rating (VAC) : 600

Usage Conditions


  • Cable Type : Spec 55
  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now
 - 821075-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
55 Cable

55 Cable

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies
Product Number 821075-000 821075-000
Product Name Twisted Pair Cable
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Flat Flex Ribbon Jumpers, Cables - 1-1474654-6 - Acme Chip Technology Co., Limited
Specs
Cable Length 0.1250 ft (0.3810 dm)
View Details
Cable Assembly - 493-06171932-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
Cable Assembly - 493-11531808 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details