TE Connectivity Cable Transitions & Breakouts 821051-000

Description
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 7.8 - 17.2 MM  [.31 - .68 INCH ] Inside Diameter Range (Leg 1) : 7.8 - 11.1 MM  [.31 - .44 INCH ] Inside Diameter Range (Leg 2) : 7.8 - 11.1 MM  [.31 - .44 INCH ] Other Adhesive Code : 42 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet
Description
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 7.8 - 17.2 MM  [.31 - .68 INCH ] Inside Diameter Range (Leg 1) : 7.8 - 11.1 MM  [.31 - .44 INCH ] Inside Diameter Range (Leg 2) : 7.8 - 11.1 MM  [.31 - .44 INCH ] Other Adhesive Code : 42 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - 821051-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
821051-000
Cable Transitions & Breakouts 821051-000
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 7.8 - 17.2 MM  [.31 - .68 INCH ] Inside Diameter Range (Leg 1) : 7.8 - 11.1 MM  [.31 - .44 INCH ] Inside Diameter Range (Leg 2) : 7.8 - 11.1 MM  [.31 - .44 INCH ] Other Adhesive Code : 42 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure

Body Features


  • Material Code : 4
  • Material Systems Code : 10
  • Primary Product Material : Polyolefin Flexible Modified

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Number of Branches : 3

Dimensions


  • Inside Diameter Range (Body) : 7.8 - 17.2 MM  [.31 - .68 INCH ]
  • Inside Diameter Range (Leg 1) : 7.8 - 11.1 MM  [.31 - .44 INCH ]
  • Inside Diameter Range (Leg 2) : 7.8 - 11.1 MM  [.31 - .44 INCH ]

Other


  • Adhesive Code : 42

Product Type Features


  • Molded Part Shape : Y Shape

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Occasional Fluid Exposure
Buy Now Datasheet
shrink tube - 821051-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
821051-000
shrink tube 821051-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 821051-000 821051-000
Product Name Cable Transitions & Breakouts shrink tube
Material Polyolefin; Polyolefin Flexible Modified
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sleeving Shrink Tubing
View Details
shrink tube - 051598-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 014291-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
shrink boot - 099472-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details