TE Connectivity Cable Transitions & Breakouts 821026-000

Description
Body Features Material Code : 12 Material Systems Code : 200 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 5 Dimensions Inside Diameter Range (Body) : 9.7 - 19.3 MM  [.38 - .76 INCH ] Inside Diameter Range (Leg 1) : 6.9 - 13.2 MM  [.27 - .52 INCH ] Inside Diameter Range (Leg 2) : 6.9 - 13.2 MM  [.27 - .52 INCH ] Inside Diameter Range (Leg 3) : 6.9 - 13.2 MM  [.27 - .52 INCH ] Inside Diameter Range (Leg 4) : 6.9 - 13.2 MM  [.27 - .52 INCH ] Other Molded Part Shape Code : 562A Size Code : 032 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 12 Material Systems Code : 200 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 5 Dimensions Inside Diameter Range (Body) : 9.7 - 19.3 MM  [.38 - .76 INCH ] Inside Diameter Range (Leg 1) : 6.9 - 13.2 MM  [.27 - .52 INCH ] Inside Diameter Range (Leg 2) : 6.9 - 13.2 MM  [.27 - .52 INCH ] Inside Diameter Range (Leg 3) : 6.9 - 13.2 MM  [.27 - .52 INCH ] Inside Diameter Range (Leg 4) : 6.9 - 13.2 MM  [.27 - .52 INCH ] Other Molded Part Shape Code : 562A Size Code : 032 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - 821026-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
821026-000
Cable Transitions & Breakouts 821026-000
Body Features Material Code : 12 Material Systems Code : 200 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 5 Dimensions Inside Diameter Range (Body) : 9.7 - 19.3 MM  [.38 - .76 INCH ] Inside Diameter Range (Leg 1) : 6.9 - 13.2 MM  [.27 - .52 INCH ] Inside Diameter Range (Leg 2) : 6.9 - 13.2 MM  [.27 - .52 INCH ] Inside Diameter Range (Leg 3) : 6.9 - 13.2 MM  [.27 - .52 INCH ] Inside Diameter Range (Leg 4) : 6.9 - 13.2 MM  [.27 - .52 INCH ] Other Molded Part Shape Code : 562A Size Code : 032 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures

Body Features


  • Material Code : 12
  • Material Systems Code : 200
  • Primary Product Material : Modified Fluoro-Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Number of Branches : 5

Dimensions


  • Inside Diameter Range (Body) : 9.7 - 19.3 MM  [.38 - .76 INCH ]
  • Inside Diameter Range (Leg 1) : 6.9 - 13.2 MM  [.27 - .52 INCH ]
  • Inside Diameter Range (Leg 2) : 6.9 - 13.2 MM  [.27 - .52 INCH ]
  • Inside Diameter Range (Leg 3) : 6.9 - 13.2 MM  [.27 - .52 INCH ]
  • Inside Diameter Range (Leg 4) : 6.9 - 13.2 MM  [.27 - .52 INCH ]

Other


  • Molded Part Shape Code : 562A
  • Size Code : 032

Product Type Features


  • Molded Part Shape : Y Shape

Usage Conditions


  • Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]
  • Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Buy Now Datasheet
shrink tube - 821026-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
821026-000
shrink tube 821026-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 821026-000 821026-000
Product Name Cable Transitions & Breakouts shrink tube
Material Modified Fluoro-Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 038095-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
shrink tube - 053085-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 069783M011 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 068860-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details