TE Connectivity Cable Transitions & Breakouts 821024-000

Description
Body Features Material Code : 12 Material Systems Code : 200 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches & Legs : 5 Dimensions Inside Diameter Range (Body) : 26.7 - 55.6 MM  [1.05 - 2.19 INCH ] Inside Diameter Range (Leg 1) : 13 - 26.9 MM  [.51 - 1.06 INCH ] Inside Diameter Range (Leg 2) : 13 - 26.9 MM  [.51 - 1.06 INCH ] Inside Diameter Range (Leg 3) : 13 - 26.9 MM  [.51 - 1.06 INCH ] Inside Diameter Range (Leg 4) : 13 - 26.9 MM  [.51 - 1.06 INCH ] Other Adhesive Code : S1125, S1255-04 Molded Part Shape Code : 562A Size Code : 067 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Request a Quote
Description
Body Features Material Code : 12 Material Systems Code : 200 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches & Legs : 5 Dimensions Inside Diameter Range (Body) : 26.7 - 55.6 MM  [1.05 - 2.19 INCH ] Inside Diameter Range (Leg 1) : 13 - 26.9 MM  [.51 - 1.06 INCH ] Inside Diameter Range (Leg 2) : 13 - 26.9 MM  [.51 - 1.06 INCH ] Inside Diameter Range (Leg 3) : 13 - 26.9 MM  [.51 - 1.06 INCH ] Inside Diameter Range (Leg 4) : 13 - 26.9 MM  [.51 - 1.06 INCH ] Other Adhesive Code : S1125, S1255-04 Molded Part Shape Code : 562A Size Code : 067 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - 821024-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
821024-000
Cable Transitions & Breakouts 821024-000
Body Features Material Code : 12 Material Systems Code : 200 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches & Legs : 5 Dimensions Inside Diameter Range (Body) : 26.7 - 55.6 MM  [1.05 - 2.19 INCH ] Inside Diameter Range (Leg 1) : 13 - 26.9 MM  [.51 - 1.06 INCH ] Inside Diameter Range (Leg 2) : 13 - 26.9 MM  [.51 - 1.06 INCH ] Inside Diameter Range (Leg 3) : 13 - 26.9 MM  [.51 - 1.06 INCH ] Inside Diameter Range (Leg 4) : 13 - 26.9 MM  [.51 - 1.06 INCH ] Other Adhesive Code : S1125, S1255-04 Molded Part Shape Code : 562A Size Code : 067 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures

Body Features


  • Material Code : 12
  • Material Systems Code : 200
  • Primary Product Material : Modified Fluoro-Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Number of Branches & Legs : 5

Dimensions


  • Inside Diameter Range (Body) : 26.7 - 55.6 MM  [1.05 - 2.19 INCH ]
  • Inside Diameter Range (Leg 1) : 13 - 26.9 MM  [.51 - 1.06 INCH ]
  • Inside Diameter Range (Leg 2) : 13 - 26.9 MM  [.51 - 1.06 INCH ]
  • Inside Diameter Range (Leg 3) : 13 - 26.9 MM  [.51 - 1.06 INCH ]
  • Inside Diameter Range (Leg 4) : 13 - 26.9 MM  [.51 - 1.06 INCH ]

Other


  • Adhesive Code : S1125, S1255-04
  • Molded Part Shape Code : 562A
  • Size Code : 067

Product Type Features


  • Molded Part Shape : Y Shape

Usage Conditions


  • Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]
  • Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Buy Now
shrink tube - 821024-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
821024-000
shrink tube 821024-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 821024-000 821024-000
Product Name Cable Transitions & Breakouts shrink tube
Material Modified Fluoro-Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 063725P034 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
shrink tube - 009333-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 036163-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Power Cable Heat Shrink Tubing - 068220-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details