TE Connectivity Inlet Filters 820780-SF

Description
Body Features Product Weight : 40 G  [1.41 OZ ] Dimensions Product Height : 21.2 MM  [.83 INCH ] Product Length : 58.2 MM  [2.29 INCH ] Product Width : 28.2 MM  [1.11 INCH ] Electrical Characteristics Capacitance Cx1 : .22 Current Rating (Max) (AMP) : 1 Inductance L1 (MICHEN) : 41.1 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 0 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 0 Overvoltage Category : II Industry Standards Certified To : UL 60939-3, IEC/EN 60939-3, GB/T 15287 IP Rating : IP40 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filter Type : IEC Inlet Filter Filtering Requirements : Filtered Level Of Filtering : Inductor & Capacitor Output Termination Type : Litz Wire
Request a Quote Datasheet
Description
Body Features Product Weight : 40 G  [1.41 OZ ] Dimensions Product Height : 21.2 MM  [.83 INCH ] Product Length : 58.2 MM  [2.29 INCH ] Product Width : 28.2 MM  [1.11 INCH ] Electrical Characteristics Capacitance Cx1 : .22 Current Rating (Max) (AMP) : 1 Inductance L1 (MICHEN) : 41.1 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 0 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 0 Overvoltage Category : II Industry Standards Certified To : UL 60939-3, IEC/EN 60939-3, GB/T 15287 IP Rating : IP40 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filter Type : IEC Inlet Filter Filtering Requirements : Filtered Level Of Filtering : Inductor & Capacitor Output Termination Type : Litz Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inlet Filters - 820780-SF - TE Connectivity
Berwyn, PA, United States
Inlet Filters
820780-SF
Inlet Filters 820780-SF
Body Features Product Weight : 40 G  [1.41 OZ ] Dimensions Product Height : 21.2 MM  [.83 INCH ] Product Length : 58.2 MM  [2.29 INCH ] Product Width : 28.2 MM  [1.11 INCH ] Electrical Characteristics Capacitance Cx1 : .22 Current Rating (Max) (AMP) : 1 Inductance L1 (MICHEN) : 41.1 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 0 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 0 Overvoltage Category : II Industry Standards Certified To : UL 60939-3, IEC/EN 60939-3, GB/T 15287 IP Rating : IP40 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filter Type : IEC Inlet Filter Filtering Requirements : Filtered Level Of Filtering : Inductor & Capacitor Output Termination Type : Litz Wire

Body Features


  • Product Weight : 40 G  [1.41 OZ ]

Dimensions


  • Product Height : 21.2 MM  [.83 INCH ]
  • Product Length : 58.2 MM  [2.29 INCH ]
  • Product Width : 28.2 MM  [1.11 INCH ]

Electrical Characteristics


  • Capacitance Cx1 : .22
  • Current Rating (Max) (AMP) : 1
  • Inductance L1 (MICHEN) : 41.1
  • Leakage Current (Max) (120VAC, 60Hz) (MICA) : 0
  • Leakage Current (Max) (250VAC, 50Hz) (MICA) : 0
  • Overvoltage Category : II

Industry Standards


  • Certified To : UL 60939-3, IEC/EN 60939-3, GB/T 15287
  • IP Rating : IP40
  • Pollution Degree : PD2
  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Cooling Method : Natural Convection

Product Type Features


  • Filter Type : IEC Inlet Filter
  • Filtering Requirements : Filtered
  • Level Of Filtering : Inductor & Capacitor
  • Output Termination Type : Litz Wire
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 820780-SF
Product Name Inlet Filters
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - CCM1352-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
DC Filters - 1-2443552-6 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 600 amps
View Details
3 suppliers
Power Line Filter Modules - 174-10KEMS10BFPDHM-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
Power Line Filter Modules - 174-10KESS1AFPWDM-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details