TE Connectivity Heat Shrink Boots 820729-000

Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 11 MM , 14 MM , 12 MM , 16 MM , 10 MM  [.63 INCH , .55 INCH , .47 INCH , .39 INCH , .43 INCH ] Compatible Cable Diameter Range : 8.4 - 19 MM  [8.4 - 20 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : BS-G-198-5-DA, SAE AS I 81765/1, Type I, DEF Std 59-97 Issue 3 Type DA Other Adhesive Code : 42 Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet
Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 11 MM , 14 MM , 12 MM , 16 MM , 10 MM  [.63 INCH , .55 INCH , .47 INCH , .39 INCH , .43 INCH ] Compatible Cable Diameter Range : 8.4 - 19 MM  [8.4 - 20 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : BS-G-198-5-DA, SAE AS I 81765/1, Type I, DEF Std 59-97 Issue 3 Type DA Other Adhesive Code : 42 Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 820729-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
820729-000
Heat Shrink Boots 820729-000
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 11 MM , 14 MM , 12 MM , 16 MM , 10 MM  [.63 INCH , .55 INCH , .47 INCH , .39 INCH , .43 INCH ] Compatible Cable Diameter Range : 8.4 - 19 MM  [8.4 - 20 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : BS-G-198-5-DA, SAE AS I 81765/1, Type I, DEF Std 59-97 Issue 3 Type DA Other Adhesive Code : 42 Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure

Body Features


  • Material Code : 3
  • Material Systems Code : 10
  • Primary Product Material : Semi-Rigid Modified Polyolefin

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Lipped : Yes

Dimensions


  • Compatible Cable Diameter (Max) : 11 MM , 14 MM , 12 MM , 16 MM , 10 MM  [.63 INCH , .55 INCH , .47 INCH , .39 INCH , .43 INCH ]
  • Compatible Cable Diameter Range : 8.4 - 19 MM  [8.4 - 20 INCH ]

Housing Features


  • Body Orientation : Right Angle

Industry Standards


  • Compatible With Approved Standards Products : BS-G-198-5-DA, SAE AS I 81765/1, Type I, DEF Std 59-97 Issue 3 Type DA

Other


  • Adhesive Code : 42
  • Molded Part Shape Code : 222

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Occasional Fluid Exposure
Buy Now Datasheet
shrink tube - 820729-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
820729-000
shrink tube 820729-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 820729-000 820729-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sleeving Shrink Tubing
View Details
shrink tube - 046211-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 011349-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 009333-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details