Body Features Product Weight : 240 KG [529.109 LB ]
Dimensions Product Height : 1120 MM [44.09 INCH ] Product Length : 650 MM [25.59 INCH ] Product Width : 505 MM [19.88 INCH ]
Electrical Characteristics Operating Voltage (Max) (VAC) : 415 Overvoltage Category : III Short Circuit Current Rating (KAMP) : 100
Industry Standards Certified To : EN 60076-6, UL/IEC/EN 61800-5-1 IP Rating : IP00 Pollution Degree : PD3 UL Flammability Rating : UL 94V-0
Mechanical Attachment Product Mount Type : Floor Mount
Operation/Applicatio
n Cooling Method : Active Air Cooling Operating Altitude (Max) (M) : 2000
Other Frame Size Code : S08
Product Type Features Input Termination Type : Busbar Output Termination Type : Busbar
Body Features
- Product Weight : 240 KG [529.109 LB ]
Dimensions
- Product Height : 1120 MM [44.09 INCH ]
- Product Length : 650 MM [25.59 INCH ]
- Product Width : 505 MM [19.88 INCH ]
Electrical Characteristics
- Operating Voltage (Max) (VAC) : 415
- Overvoltage Category : III
- Short Circuit Current Rating (KAMP) : 100
Industry Standards
- Certified To : EN 60076-6, UL/IEC/EN 61800-5-1
- IP Rating : IP00
- Pollution Degree : PD3
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Product Mount Type : Floor Mount
Operation/Application
- Cooling Method : Active Air Cooling
- Operating Altitude (Max) (M) : 2000
Other
Product Type Features
- Input Termination Type : Busbar
- Output Termination Type : Busbar