TE Connectivity Cable Transitions & Breakouts 820188-000

Description
Body Features Material Code : 71 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 4 Dimensions Inside Diameter Range (Body) : 11.4 - 34.3 MM  [.45 - 1.35 INCH ] Inside Diameter Range (Leg 1) : 11.4 - 20.6 MM  [.45 - .81 INCH ] Inside Diameter Range (Leg 2) : 11.4 - 20.6 MM  [.45 - .81 INCH ] Inside Diameter Range (Leg 3) : 11.4 - 20.6 MM  [.45 - .81 INCH ] Operation/Applicatio n Mechanical Resistance : Flexing Other Adhesive Code : S1125 Molded Part Shape Code : 462A Size Code : 422 Product Type Features Molded Part Shape : Y Shape Usage Conditions Flammability Performance : Flame-Retardant Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 71 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 4 Dimensions Inside Diameter Range (Body) : 11.4 - 34.3 MM  [.45 - 1.35 INCH ] Inside Diameter Range (Leg 1) : 11.4 - 20.6 MM  [.45 - .81 INCH ] Inside Diameter Range (Leg 2) : 11.4 - 20.6 MM  [.45 - .81 INCH ] Inside Diameter Range (Leg 3) : 11.4 - 20.6 MM  [.45 - .81 INCH ] Operation/Applicatio n Mechanical Resistance : Flexing Other Adhesive Code : S1125 Molded Part Shape Code : 462A Size Code : 422 Product Type Features Molded Part Shape : Y Shape Usage Conditions Flammability Performance : Flame-Retardant Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - 820188-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
820188-000
Cable Transitions & Breakouts 820188-000
Body Features Material Code : 71 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 4 Dimensions Inside Diameter Range (Body) : 11.4 - 34.3 MM  [.45 - 1.35 INCH ] Inside Diameter Range (Leg 1) : 11.4 - 20.6 MM  [.45 - .81 INCH ] Inside Diameter Range (Leg 2) : 11.4 - 20.6 MM  [.45 - .81 INCH ] Inside Diameter Range (Leg 3) : 11.4 - 20.6 MM  [.45 - .81 INCH ] Operation/Applicatio n Mechanical Resistance : Flexing Other Adhesive Code : S1125 Molded Part Shape Code : 462A Size Code : 422 Product Type Features Molded Part Shape : Y Shape Usage Conditions Flammability Performance : Flame-Retardant Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures

Body Features


  • Material Code : 71
  • Material Systems Code : 10
  • Primary Product Material : Semi-Rigid Modified Polyolefin

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Number of Branches : 4

Dimensions


  • Inside Diameter Range (Body) : 11.4 - 34.3 MM  [.45 - 1.35 INCH ]
  • Inside Diameter Range (Leg 1) : 11.4 - 20.6 MM  [.45 - .81 INCH ]
  • Inside Diameter Range (Leg 2) : 11.4 - 20.6 MM  [.45 - .81 INCH ]
  • Inside Diameter Range (Leg 3) : 11.4 - 20.6 MM  [.45 - .81 INCH ]

Operation/Application


  • Mechanical Resistance : Flexing

Other


  • Adhesive Code : S1125
  • Molded Part Shape Code : 462A
  • Size Code : 422

Product Type Features


  • Molded Part Shape : Y Shape

Usage Conditions


  • Flammability Performance : Flame-Retardant
  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Buy Now Datasheet
shrink tube - 820188-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
820188-000
shrink tube 820188-000
Blow Molded Parts

Blow Molded Parts

Buy Now
Swedesboro, NJ, United States
shrink tube
820188-000
shrink tube 820188-000
shrink tube

shrink tube

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 820188-000 820188-000
Product Name Cable Transitions & Breakouts shrink tube
Material Polyolefin; Semi-Rigid Modified Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 019271-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 069783M011 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 061868-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Power Cable Wraps - 029557-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details