TE Connectivity Cable Transitions & Breakouts 820135-000

Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 4 Dimensions Inside Diameter Range (Body) : 19.2 - 27.4 MM  [.76 - 1.42 INCH ] Inside Diameter Range (Leg 1) : 19.2 - 27.4 MM  [.76 - 1.42 INCH ] Inside Diameter Range (Leg 2) : 11.5 - 18.2 MM  [.45 - .72 INCH ] Inside Diameter Range (Leg 3) : 11.5 - 18.2 MM  [.45 - .72 INCH ] Other Adhesive Code : S1017, S1048, S1125 Molded Part Shape Code : 422A Size Code : 616 Product Type Features Molded Part Shape : Four Outlet Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 4 Dimensions Inside Diameter Range (Body) : 19.2 - 27.4 MM  [.76 - 1.42 INCH ] Inside Diameter Range (Leg 1) : 19.2 - 27.4 MM  [.76 - 1.42 INCH ] Inside Diameter Range (Leg 2) : 11.5 - 18.2 MM  [.45 - .72 INCH ] Inside Diameter Range (Leg 3) : 11.5 - 18.2 MM  [.45 - .72 INCH ] Other Adhesive Code : S1017, S1048, S1125 Molded Part Shape Code : 422A Size Code : 616 Product Type Features Molded Part Shape : Four Outlet Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - 820135-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
820135-000
Cable Transitions & Breakouts 820135-000
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 4 Dimensions Inside Diameter Range (Body) : 19.2 - 27.4 MM  [.76 - 1.42 INCH ] Inside Diameter Range (Leg 1) : 19.2 - 27.4 MM  [.76 - 1.42 INCH ] Inside Diameter Range (Leg 2) : 11.5 - 18.2 MM  [.45 - .72 INCH ] Inside Diameter Range (Leg 3) : 11.5 - 18.2 MM  [.45 - .72 INCH ] Other Adhesive Code : S1017, S1048, S1125 Molded Part Shape Code : 422A Size Code : 616 Product Type Features Molded Part Shape : Four Outlet Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures

Body Features


  • Material Code : 25
  • Material Systems Code : 25
  • Primary Product Material : Fluid Resistant Modified Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Number of Branches : 4

Dimensions


  • Inside Diameter Range (Body) : 19.2 - 27.4 MM  [.76 - 1.42 INCH ]
  • Inside Diameter Range (Leg 1) : 19.2 - 27.4 MM  [.76 - 1.42 INCH ]
  • Inside Diameter Range (Leg 2) : 11.5 - 18.2 MM  [.45 - .72 INCH ]
  • Inside Diameter Range (Leg 3) : 11.5 - 18.2 MM  [.45 - .72 INCH ]

Other


  • Adhesive Code : S1017, S1048, S1125
  • Molded Part Shape Code : 422A
  • Size Code : 616

Product Type Features


  • Molded Part Shape : Four Outlet

Usage Conditions


  • Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
  • Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Buy Now Datasheet
shrink tube - 820135-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
820135-000
shrink tube 820135-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 820135-000 820135-000
Product Name Cable Transitions & Breakouts shrink tube
Material Fluid Resistant Modified Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 016942-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
shrink tube - 059275-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Power Cable Breakouts - 086694N001 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Cable Transitions & Breakouts - 055566-000 - TE Connectivity
Specs
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
2 suppliers