TE Connectivity Cable Transitions & Breakouts 820119-000

Description
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 6.1 - 13.2 MM  [.24 - .52 INCH ] Inside Diameter Range (Leg 1) : 3 - 6.6 MM  [.12 - .26 INCH ] Inside Diameter Range (Leg 2) : 3 - 6.6 MM  [.12 - .26 INCH ] Other Adhesive Code : 42 Molded Part Shape Code : 342A Size Code : 112 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet
Description
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 6.1 - 13.2 MM  [.24 - .52 INCH ] Inside Diameter Range (Leg 1) : 3 - 6.6 MM  [.12 - .26 INCH ] Inside Diameter Range (Leg 2) : 3 - 6.6 MM  [.12 - .26 INCH ] Other Adhesive Code : 42 Molded Part Shape Code : 342A Size Code : 112 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - 820119-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
820119-000
Cable Transitions & Breakouts 820119-000
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 6.1 - 13.2 MM  [.24 - .52 INCH ] Inside Diameter Range (Leg 1) : 3 - 6.6 MM  [.12 - .26 INCH ] Inside Diameter Range (Leg 2) : 3 - 6.6 MM  [.12 - .26 INCH ] Other Adhesive Code : 42 Molded Part Shape Code : 342A Size Code : 112 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure

Body Features


  • Material Code : 4
  • Material Systems Code : 10
  • Primary Product Material : Polyolefin Flexible Modified

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Number of Branches : 3

Dimensions


  • Inside Diameter Range (Body) : 6.1 - 13.2 MM  [.24 - .52 INCH ]
  • Inside Diameter Range (Leg 1) : 3 - 6.6 MM  [.12 - .26 INCH ]
  • Inside Diameter Range (Leg 2) : 3 - 6.6 MM  [.12 - .26 INCH ]

Other


  • Adhesive Code : 42
  • Molded Part Shape Code : 342A
  • Size Code : 112

Product Type Features


  • Molded Part Shape : Y Shape

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Occasional Fluid Exposure
Buy Now Datasheet
shrink tube - 820119-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
820119-000
shrink tube 820119-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 820119-000 820119-000
Product Name Cable Transitions & Breakouts shrink tube
Material Polyolefin; Polyolefin Flexible Modified
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 048555N002 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Heat Shrink Tubing - 068792-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
2 suppliers
shrink tube - 003273-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Cable Transitions & Breakouts - 072969-000 - TE Connectivity
Specs
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers