TE Connectivity Cable Transitions & Breakouts 820105-000

Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches & Legs : 3 Dimensions Inside Diameter Range (Body) : 7.4 - 13.2 MM  [.29 - .52 INCH ] Inside Diameter Range (Leg 1) : 3.8 - 6.6 MM  [.15 - .26 INCH ] Inside Diameter Range (Leg 2) : 3.8 - 6.6 MM  [.15 - .26 INCH ] Other Adhesive Code : 42 Molded Part Shape Code : 322A Size Code : 012 Product Type Features Molded Part Shape : T Shape Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote
Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches & Legs : 3 Dimensions Inside Diameter Range (Body) : 7.4 - 13.2 MM  [.29 - .52 INCH ] Inside Diameter Range (Leg 1) : 3.8 - 6.6 MM  [.15 - .26 INCH ] Inside Diameter Range (Leg 2) : 3.8 - 6.6 MM  [.15 - .26 INCH ] Other Adhesive Code : 42 Molded Part Shape Code : 322A Size Code : 012 Product Type Features Molded Part Shape : T Shape Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - 820105-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
820105-000
Cable Transitions & Breakouts 820105-000
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches & Legs : 3 Dimensions Inside Diameter Range (Body) : 7.4 - 13.2 MM  [.29 - .52 INCH ] Inside Diameter Range (Leg 1) : 3.8 - 6.6 MM  [.15 - .26 INCH ] Inside Diameter Range (Leg 2) : 3.8 - 6.6 MM  [.15 - .26 INCH ] Other Adhesive Code : 42 Molded Part Shape Code : 322A Size Code : 012 Product Type Features Molded Part Shape : T Shape Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure

Body Features


  • Material Code : 3
  • Material Systems Code : 10
  • Primary Product Material : Semi-Rigid Modified Polyolefin

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Number of Branches & Legs : 3

Dimensions


  • Inside Diameter Range (Body) : 7.4 - 13.2 MM  [.29 - .52 INCH ]
  • Inside Diameter Range (Leg 1) : 3.8 - 6.6 MM  [.15 - .26 INCH ]
  • Inside Diameter Range (Leg 2) : 3.8 - 6.6 MM  [.15 - .26 INCH ]

Other


  • Adhesive Code : 42
  • Molded Part Shape Code : 322A
  • Size Code : 012

Product Type Features


  • Molded Part Shape : T Shape

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Occasional Fluid Exposure
Buy Now
shrink tube - 820105-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
820105-000
shrink tube 820105-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 820105-000 820105-000
Product Name Cable Transitions & Breakouts shrink tube
Material Polyolefin; Semi-Rigid Modified Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 014946-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 065438-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 043429-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0989076025 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details