TE Connectivity Cable Transitions & Breakouts 820059-000

Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 6.9 - 13.2 MM  [.27 - .52 INCH ] Inside Diameter Range (Leg 1) : 6.9 - 13.2 MM  [.27 - .52 INCH ] Inside Diameter Range (Leg 2) : 6.9 - 13.2 MM  [.27 - .52 INCH ] Other Adhesive Code : S1125 Molded Part Shape Code : 301A Size Code : 022 Product Type Features Molded Part Shape : T Shape Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 6.9 - 13.2 MM  [.27 - .52 INCH ] Inside Diameter Range (Leg 1) : 6.9 - 13.2 MM  [.27 - .52 INCH ] Inside Diameter Range (Leg 2) : 6.9 - 13.2 MM  [.27 - .52 INCH ] Other Adhesive Code : S1125 Molded Part Shape Code : 301A Size Code : 022 Product Type Features Molded Part Shape : T Shape Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - 820059-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
820059-000
Cable Transitions & Breakouts 820059-000
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 6.9 - 13.2 MM  [.27 - .52 INCH ] Inside Diameter Range (Leg 1) : 6.9 - 13.2 MM  [.27 - .52 INCH ] Inside Diameter Range (Leg 2) : 6.9 - 13.2 MM  [.27 - .52 INCH ] Other Adhesive Code : S1125 Molded Part Shape Code : 301A Size Code : 022 Product Type Features Molded Part Shape : T Shape Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures

Body Features


  • Material Code : 25
  • Material Systems Code : 25
  • Primary Product Material : Fluid Resistant Modified Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Number of Branches : 3

Dimensions


  • Inside Diameter Range (Body) : 6.9 - 13.2 MM  [.27 - .52 INCH ]
  • Inside Diameter Range (Leg 1) : 6.9 - 13.2 MM  [.27 - .52 INCH ]
  • Inside Diameter Range (Leg 2) : 6.9 - 13.2 MM  [.27 - .52 INCH ]

Other


  • Adhesive Code : S1125
  • Molded Part Shape Code : 301A
  • Size Code : 022

Product Type Features


  • Molded Part Shape : T Shape

Usage Conditions


  • Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
  • Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 820059-000
Product Name Cable Transitions & Breakouts
Material Fluid Resistant Modified Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0418834001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Heat Shrink Boots - 024285-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Flexible Fluoropolymer
Operating Temperature -65 to 200 C (-85 to 392 F)
View Details
2 suppliers
shrink tube - 036641-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Caps - 037347-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers