TE Connectivity ™ Cables, Wires Management Accessories - 820059-000 820059-000

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041126-820059-000 Color: Black Length: 58.7 mm Mounting: SMD (SMT) Categories: Cables, Wires Management Accessories Case / Package: Molded Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -75 °C
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041126-820059-000 Color: Black Length: 58.7 mm Mounting: SMD (SMT) Categories: Cables, Wires Management Accessories Case / Package: Molded Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -75 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Management Accessories - 820059-000 - 1041126-820059-000 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Management Accessories - 820059-000
1041126-820059-000
Cables, Wires Management Accessories - 820059-000 1041126-820059-000
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041126-820059-000 Color: Black Length: 58.7 mm Mounting: SMD (SMT) Categories: Cables, Wires Management Accessories Case / Package: Molded Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -75 °C

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1041126-820059-000
Color: Black
Length: 58.7 mm
Mounting: SMD (SMT)
Categories: Cables, Wires Management Accessories
Case / Package: Molded
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -75 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1041126-820059-000
Product Name Cables, Wires Management Accessories - 820059-000
Unlock Full Specs
to access all available technical data

Similar Products

Special and adapter cables - M12 - VFB-SK8P/4P-M12/M8-S-G-3M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Cable Assembly - 6038A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details
2+2 Pos. Female Receptacle DIL 22 AWG Straight Cable Assembly, 460mm, single-end, Slotted Jackscrews - M80-FC10468F1-0460L - Harwin Plc
Specs
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details