TE Connectivity DC Filters 820020-SF

Description
Body Features Product Weight : 12.2 KG  [26.896 LB ] Dimensions Product Height : 200 MM  [7.87 INCH ] Product Length : 440 MM  [17.32 INCH ] Product Width : 215 MM  [8.46 INCH ] Electrical Characteristics Current Rating (AMP) : 1500 Operating Voltage (VDC) : 1500 Overvoltage Category : II Industry Standards Certified To : UL 1283, EN 62109, EN 60721-3, CSA 22.2 No. 8 1986, IEC/EN 60939 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Busbar Output Termination Type : Busbar Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Weight : 12.2 KG  [26.896 LB ] Dimensions Product Height : 200 MM  [7.87 INCH ] Product Length : 440 MM  [17.32 INCH ] Product Width : 215 MM  [8.46 INCH ] Electrical Characteristics Current Rating (AMP) : 1500 Operating Voltage (VDC) : 1500 Overvoltage Category : II Industry Standards Certified To : UL 1283, EN 62109, EN 60721-3, CSA 22.2 No. 8 1986, IEC/EN 60939 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Busbar Output Termination Type : Busbar Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Filters - 820020-SF - TE Connectivity
Berwyn, PA, United States
DC Filters
820020-SF
DC Filters 820020-SF
Body Features Product Weight : 12.2 KG  [26.896 LB ] Dimensions Product Height : 200 MM  [7.87 INCH ] Product Length : 440 MM  [17.32 INCH ] Product Width : 215 MM  [8.46 INCH ] Electrical Characteristics Current Rating (AMP) : 1500 Operating Voltage (VDC) : 1500 Overvoltage Category : II Industry Standards Certified To : UL 1283, EN 62109, EN 60721-3, CSA 22.2 No. 8 1986, IEC/EN 60939 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Busbar Output Termination Type : Busbar Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Product Weight : 12.2 KG  [26.896 LB ]

Dimensions


  • Product Height : 200 MM  [7.87 INCH ]
  • Product Length : 440 MM  [17.32 INCH ]
  • Product Width : 215 MM  [8.46 INCH ]

Electrical Characteristics


  • Current Rating (AMP) : 1500
  • Operating Voltage (VDC) : 1500
  • Overvoltage Category : II

Industry Standards


  • Certified To : UL 1283, EN 62109, EN 60721-3, CSA 22.2 No. 8 1986, IEC/EN 60939
  • IP Rating : IP00
  • Pollution Degree : PD2
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Operation/Application


  • Cooling Method : Natural Convection

Product Type Features


  • Filtering Requirements : Unfiltered
  • Input Termination Type : Busbar
  • Output Termination Type : Busbar

Usage Conditions


  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 820020-SF
Product Name DC Filters
Filter Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 174-100KEMS10ABSD-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
Filter, Iec, 15A; Capacitance Corcom Te Connectivity - 98K5768 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 15 amps
View Details
DC Filters - 1-2443554-0 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 450 amps
View Details
3 suppliers
Emi/rfi Power Line Filter, 100A, 30Ma; Filter Applications Corcom Te Connectivity - 14N8387 - Newark, An Avnet Company
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Voltage 480 volts
View Details