TE Connectivity Sockets for ICs, Transistors 820-AG10D

Description
Electronic Component
Request a Quote Datasheet
Description
Electronic Component
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Sockets for ICs, Transistors - 820-AG10D - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
820-AG10D
Sockets for ICs, Transistors 820-AG10D
CONN IC DIP SOCKET 20POS GOLD

CONN IC DIP SOCKET 20POS GOLD

Supplier's Site Datasheet
Dip Socket, 20 Position, Through Hole; No. Of Contacts Amp - Te Connectivity - 67F1804 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 20 Position, Through Hole; No. Of Contacts Amp - Te Connectivity
67F1804
Dip Socket, 20 Position, Through Hole; No. Of Contacts Amp - Te Connectivity 67F1804
DIP SOCKET, 20 POSITION, THROUGH HOLE; No. of Contacts:20Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:800 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: No

DIP SOCKET, 20 POSITION, THROUGH HOLE; No. of Contacts:20Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:800 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: No

Supplier's Site Datasheet
820-Ag10D=Socket Assy Buchanan - Te Connectivity - 42AJ7228 - Newark, An Avnet Company
Chicago, IL, United States
820-Ag10D=Socket Assy Buchanan - Te Connectivity
42AJ7228
820-Ag10D=Socket Assy Buchanan - Te Connectivity 42AJ7228
820-AG10D=SOCKET ASSY

820-AG10D=SOCKET ASSY

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 820-AG10D 820-AG10D 67F1804
Product Name Sockets for ICs, Transistors Dip Socket, 20 Position, Through Hole; No. Of Contacts Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products