Configuration Features Electrical Connection : Solder Pads Pressure Port/Fitting : 7/16-20 UNF
Dimensions Dimensions : Dia 19 x 6.48 MM [Dia .748 x .25 INCH ]
Electrical Characteristics Supply Current (MAMP) : 1.5
Operation/Applicatio
n Output/Span : 100mV Pressure (PSI) : 100 Proof Pressure Range : 3X
Other Non-Linearity (PCT) : ± .2 Options : No Tube
Packaging Features Media Isolated Pressure Sensor Package : O-Ring Mount, Threaded Process Fittings
Product Type Features Media Isolated Pressure Sensor Style : Gage Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors
Usage Conditions Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ] Pressure (BAR) : 6.89
Configuration Features
- Electrical Connection : Solder Pads
- Pressure Port/Fitting : 7/16-20 UNF
Dimensions
- Dimensions : Dia 19 x 6.48 MM [Dia .748 x .25 INCH ]
Electrical Characteristics
- Supply Current (MAMP) : 1.5
Operation/Application
- Output/Span : 100mV
- Pressure (PSI) : 100
- Proof Pressure Range : 3X
Other
- Non-Linearity (PCT) : ± .2
- Options : No Tube
Packaging Features
- Media Isolated Pressure Sensor Package : O-Ring Mount, Threaded Process Fittings
Product Type Features
- Media Isolated Pressure Sensor Style : Gage
- Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors
Usage Conditions
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
- Pressure (BAR) : 6.89