TE Connectivity Media Isolated Pressure Sensors 82-100A-3UT

Description
Configuration Features Electrical Connection : Open Bridge, Uncompensated Pressure Port/Fitting : 7/16-20 UNF Dimensions Dimensions : Dia 19 x 6.48 MM  [Dia .748 x .25 INCH ] Electrical Characteristics Media Isolated Pressure Sensor Supply Voltage (V) : 5 Supply Current (MAMP) : 1.5 Operation/Applicatio n Output/Span : Sensitivity = 12 - 27mV/V Pressure (PSI) : 100 Proof Pressure Range : 3X Other Non-Linearity (PCT) : ± .1 Options : Vent Tube Packaging Features Media Isolated Pressure Sensor Package : Threaded Process Fittings, O-Ring Mount Product Type Features Media Isolated Pressure Sensor Style : Absolute Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 6.89
Request a Quote
Description
Configuration Features Electrical Connection : Open Bridge, Uncompensated Pressure Port/Fitting : 7/16-20 UNF Dimensions Dimensions : Dia 19 x 6.48 MM  [Dia .748 x .25 INCH ] Electrical Characteristics Media Isolated Pressure Sensor Supply Voltage (V) : 5 Supply Current (MAMP) : 1.5 Operation/Applicatio n Output/Span : Sensitivity = 12 - 27mV/V Pressure (PSI) : 100 Proof Pressure Range : 3X Other Non-Linearity (PCT) : ± .1 Options : Vent Tube Packaging Features Media Isolated Pressure Sensor Package : Threaded Process Fittings, O-Ring Mount Product Type Features Media Isolated Pressure Sensor Style : Absolute Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 6.89
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Media Isolated Pressure Sensors - 82-100A-3UT - TE Connectivity
Berwyn, PA, United States
Media Isolated Pressure Sensors
82-100A-3UT
Media Isolated Pressure Sensors 82-100A-3UT
Configuration Features Electrical Connection : Open Bridge, Uncompensated Pressure Port/Fitting : 7/16-20 UNF Dimensions Dimensions : Dia 19 x 6.48 MM  [Dia .748 x .25 INCH ] Electrical Characteristics Media Isolated Pressure Sensor Supply Voltage (V) : 5 Supply Current (MAMP) : 1.5 Operation/Applicatio n Output/Span : Sensitivity = 12 - 27mV/V Pressure (PSI) : 100 Proof Pressure Range : 3X Other Non-Linearity (PCT) : ± .1 Options : Vent Tube Packaging Features Media Isolated Pressure Sensor Package : Threaded Process Fittings, O-Ring Mount Product Type Features Media Isolated Pressure Sensor Style : Absolute Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 6.89

Configuration Features


  • Electrical Connection : Open Bridge, Uncompensated
  • Pressure Port/Fitting : 7/16-20 UNF

Dimensions


  • Dimensions : Dia 19 x 6.48 MM  [Dia .748 x .25 INCH ]

Electrical Characteristics


  • Media Isolated Pressure Sensor Supply Voltage (V) : 5
  • Supply Current (MAMP) : 1.5

Operation/Application


  • Output/Span : Sensitivity = 12 - 27mV/V
  • Pressure (PSI) : 100
  • Proof Pressure Range : 3X

Other


  • Non-Linearity (PCT) : ± .1
  • Options : Vent Tube

Packaging Features


  • Media Isolated Pressure Sensor Package : Threaded Process Fittings, O-Ring Mount

Product Type Features


  • Media Isolated Pressure Sensor Style : Absolute
  • Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Pressure (BAR) : 6.89
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 82-100A-3UT
Product Name Media Isolated Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10220208-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 250 psi (176 m H2O)
View Details
Pressure Transducers - 10219018-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 300 psi (211 m H2O)
View Details
Pressure Transducers - 10206057-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 500 psi (352 m H2O)
View Details
Board Mount Pressure Sensors - 1010443-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.1810 psi (0.1274 m H2O)
View Details