TE Connectivity Media Isolated Pressure Sensors 82-050A-U

Description
Configuration Features Electrical Connection : Open Bridge, Uncompensated Dimensions Product Diameter : 19 MM  [.748 INCH ] Product Height : 6.48 MM  [.25 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Details : Sensitivity = 12 - 27mV/V Pressure (PSI) : 50 Proof Pressure Range : 3X Other Non-Linearity ± (PCT) : .1 Port Fitting : Weldable (No Thread) Sensor Options : No Tube Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Absolute Sensor Package : O-Ring Mount, Threaded Process Fittings Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 3.44
Request a Quote Datasheet
Description
Configuration Features Electrical Connection : Open Bridge, Uncompensated Dimensions Product Diameter : 19 MM  [.748 INCH ] Product Height : 6.48 MM  [.25 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Details : Sensitivity = 12 - 27mV/V Pressure (PSI) : 50 Proof Pressure Range : 3X Other Non-Linearity ± (PCT) : .1 Port Fitting : Weldable (No Thread) Sensor Options : No Tube Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Absolute Sensor Package : O-Ring Mount, Threaded Process Fittings Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 3.44
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Media Isolated Pressure Sensors - 82-050A-U - TE Connectivity
Berwyn, PA, United States
Media Isolated Pressure Sensors
82-050A-U
Media Isolated Pressure Sensors 82-050A-U
Configuration Features Electrical Connection : Open Bridge, Uncompensated Dimensions Product Diameter : 19 MM  [.748 INCH ] Product Height : 6.48 MM  [.25 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Details : Sensitivity = 12 - 27mV/V Pressure (PSI) : 50 Proof Pressure Range : 3X Other Non-Linearity ± (PCT) : .1 Port Fitting : Weldable (No Thread) Sensor Options : No Tube Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Absolute Sensor Package : O-Ring Mount, Threaded Process Fittings Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 3.44

Configuration Features


  • Electrical Connection : Open Bridge, Uncompensated

Dimensions


  • Product Diameter : 19 MM  [.748 INCH ]
  • Product Height : 6.48 MM  [.25 INCH ]

Electrical Characteristics


  • Supply Current (MAMP) : 1.5
  • Supply Voltage Range (V) : 5

Operation/Application


  • Output Signal Details : Sensitivity = 12 - 27mV/V
  • Pressure (PSI) : 50
  • Proof Pressure Range : 3X

Other


  • Non-Linearity ± (PCT) : .1
  • Port Fitting : Weldable (No Thread)
  • Sensor Options : No Tube

Product Type Features


  • Pressure Sensor Type : mV Output Pressure Sensors
  • Pressure Type : Absolute
  • Sensor Package : O-Ring Mount, Threaded Process Fittings

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Pressure (BAR) : 3.44
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 82-050A-U
Product Name Media Isolated Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10200691-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 300 psi (211 m H2O)
View Details
Pressure Transducers - 10216509-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 300 psi (211 m H2O)
View Details
Board Level Pressure Sensors - 10204666-00 - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 0.1445 psi (0.1017 m H2O)
View Details
Board Mount Pressure Sensors - 1010449-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0140 psi (0.0099 m H2O)
View Details