TE Connectivity Media Isolated Pressure Sensors 82-030G-C

Description
Configuration Features Electrical Connection : Cable w/ Connector Dimensions Product Diameter : 19 MM  [.748 INCH ] Product Height : 6.48 MM  [.25 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Output Signal Details : 100mV Pressure (PSI) : 30 Proof Pressure Range : 3X Other Non-Linearity ± (PCT) : .2 Port Fitting : Weldable (No Thread) Sensor Options : No Tube Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Gauge Sensor Package : Threaded Process Fittings, O-Ring Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 2.06
Request a Quote Datasheet
Description
Configuration Features Electrical Connection : Cable w/ Connector Dimensions Product Diameter : 19 MM  [.748 INCH ] Product Height : 6.48 MM  [.25 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Output Signal Details : 100mV Pressure (PSI) : 30 Proof Pressure Range : 3X Other Non-Linearity ± (PCT) : .2 Port Fitting : Weldable (No Thread) Sensor Options : No Tube Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Gauge Sensor Package : Threaded Process Fittings, O-Ring Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 2.06
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Media Isolated Pressure Sensors - 82-030G-C - TE Connectivity
Berwyn, PA, United States
Media Isolated Pressure Sensors
82-030G-C
Media Isolated Pressure Sensors 82-030G-C
Configuration Features Electrical Connection : Cable w/ Connector Dimensions Product Diameter : 19 MM  [.748 INCH ] Product Height : 6.48 MM  [.25 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Output Signal Details : 100mV Pressure (PSI) : 30 Proof Pressure Range : 3X Other Non-Linearity ± (PCT) : .2 Port Fitting : Weldable (No Thread) Sensor Options : No Tube Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Gauge Sensor Package : Threaded Process Fittings, O-Ring Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 2.06

Configuration Features


  • Electrical Connection : Cable w/ Connector

Dimensions


  • Product Diameter : 19 MM  [.748 INCH ]
  • Product Height : 6.48 MM  [.25 INCH ]

Electrical Characteristics


  • Supply Current (MAMP) : 1.5

Operation/Application


  • Output Signal Details : 100mV
  • Pressure (PSI) : 30
  • Proof Pressure Range : 3X

Other


  • Non-Linearity ± (PCT) : .2
  • Port Fitting : Weldable (No Thread)
  • Sensor Options : No Tube

Product Type Features


  • Pressure Sensor Type : mV Output Pressure Sensors
  • Pressure Type : Gauge
  • Sensor Package : Threaded Process Fittings, O-Ring Mount

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Pressure (BAR) : 2.06
Buy Now Datasheet
Pressure Sensors, Transducers - MSP6929-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
MSP6929-ND
Pressure Sensors, Transducers MSP6929-ND
SENSOR 30PSIG RIBBON W/CONN

SENSOR 30PSIG RIBBON W/CONN

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Pressure Sensors Pressure Sensors
Product Number 82-030G-C MSP6929-ND
Product Name Media Isolated Pressure Sensors Pressure Sensors, Transducers
Device Category Sensor Sensor; Sensor or Transducer
Measurement Type Gauge Gauge
Working Pressure Range 30 psi (21.11 m H2O) 30 psi (21.11 m H2O)
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10208728-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 3000 psi (2111 m H2O)
View Details
Media Isolated Pressure Sensors - 1007131-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Absolute
Working Pressure Range 14.5 psi (10.2 m H2O)
View Details
Pressure Transducers - 11020932-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 50 psi (35.19 m H2O)
View Details
Board Mount Pressure Sensors - 1010446-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0070 psi (0.0049 m H2O)
View Details