TE Connectivity Media Isolated Pressure Sensors 82-030A-R

Description
Configuration Features Electrical Connection : Ribbon Cable Dimensions Product Diameter : 19 MM  [.748 INCH ] Product Height : 6.48 MM  [.25 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Output Signal Details : 100mV Pressure (PSI) : 30 Proof Pressure Range : 3X Other Non-Linearity ± (PCT) : .1 Port Fitting : None Sensor Options : No Tube Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Absolute Sensor Package : Threaded Process Fittings, O-Ring Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 2.06
Request a Quote Datasheet
Description
Configuration Features Electrical Connection : Ribbon Cable Dimensions Product Diameter : 19 MM  [.748 INCH ] Product Height : 6.48 MM  [.25 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Output Signal Details : 100mV Pressure (PSI) : 30 Proof Pressure Range : 3X Other Non-Linearity ± (PCT) : .1 Port Fitting : None Sensor Options : No Tube Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Absolute Sensor Package : Threaded Process Fittings, O-Ring Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 2.06
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Media Isolated Pressure Sensors - 82-030A-R - TE Connectivity
Berwyn, PA, United States
Media Isolated Pressure Sensors
82-030A-R
Media Isolated Pressure Sensors 82-030A-R
Configuration Features Electrical Connection : Ribbon Cable Dimensions Product Diameter : 19 MM  [.748 INCH ] Product Height : 6.48 MM  [.25 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Output Signal Details : 100mV Pressure (PSI) : 30 Proof Pressure Range : 3X Other Non-Linearity ± (PCT) : .1 Port Fitting : None Sensor Options : No Tube Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Absolute Sensor Package : Threaded Process Fittings, O-Ring Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 2.06

Configuration Features


  • Electrical Connection : Ribbon Cable

Dimensions


  • Product Diameter : 19 MM  [.748 INCH ]
  • Product Height : 6.48 MM  [.25 INCH ]

Electrical Characteristics


  • Supply Current (MAMP) : 1.5

Operation/Application


  • Output Signal Details : 100mV
  • Pressure (PSI) : 30
  • Proof Pressure Range : 3X

Other


  • Non-Linearity ± (PCT) : .1
  • Port Fitting : None
  • Sensor Options : No Tube

Product Type Features


  • Pressure Sensor Type : mV Output Pressure Sensors
  • Pressure Type : Absolute
  • Sensor Package : Threaded Process Fittings, O-Ring Mount

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Pressure (BAR) : 2.06
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 82-030A-R
Product Name Media Isolated Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10202003-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 300 psi (211 m H2O)
View Details
2 suppliers
Pressure Transducers - 10214405-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 5000 psi (3519 m H2O)
View Details
Board Mount Pressure Sensors - 1010382-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.3620 psi (0.2548 m H2O)
View Details
Media Isolated Pressure Sensors - 1007158-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Absolute
Working Pressure Range 50.76 psi (35.72 m H2O)
View Details