TE Connectivity Media Isolated Pressure Sensors 82-030A-P

Description
Configuration Features Electrical Connection : Solder Pads Dimensions Product Diameter : 19 MM  [.748 INCH ] Product Height : 6.48 MM  [.25 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Output Signal Details : 100mV Pressure (PSI) : 30 Proof Pressure Range : 3X Other Non-Linearity ± (PCT) : .2 Port Fitting : Weldable (No Thread) Sensor Options : No Tube Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Absolute Sensor Package : O-Ring Mount, Threaded Process Fittings Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 2.06
Request a Quote Datasheet
Description
Configuration Features Electrical Connection : Solder Pads Dimensions Product Diameter : 19 MM  [.748 INCH ] Product Height : 6.48 MM  [.25 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Output Signal Details : 100mV Pressure (PSI) : 30 Proof Pressure Range : 3X Other Non-Linearity ± (PCT) : .2 Port Fitting : Weldable (No Thread) Sensor Options : No Tube Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Absolute Sensor Package : O-Ring Mount, Threaded Process Fittings Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 2.06
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Media Isolated Pressure Sensors - 82-030A-P - TE Connectivity
Berwyn, PA, United States
Media Isolated Pressure Sensors
82-030A-P
Media Isolated Pressure Sensors 82-030A-P
Configuration Features Electrical Connection : Solder Pads Dimensions Product Diameter : 19 MM  [.748 INCH ] Product Height : 6.48 MM  [.25 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Output Signal Details : 100mV Pressure (PSI) : 30 Proof Pressure Range : 3X Other Non-Linearity ± (PCT) : .2 Port Fitting : Weldable (No Thread) Sensor Options : No Tube Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Absolute Sensor Package : O-Ring Mount, Threaded Process Fittings Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 2.06

Configuration Features


  • Electrical Connection : Solder Pads

Dimensions


  • Product Diameter : 19 MM  [.748 INCH ]
  • Product Height : 6.48 MM  [.25 INCH ]

Electrical Characteristics


  • Supply Current (MAMP) : 1.5

Operation/Application


  • Output Signal Details : 100mV
  • Pressure (PSI) : 30
  • Proof Pressure Range : 3X

Other


  • Non-Linearity ± (PCT) : .2
  • Port Fitting : Weldable (No Thread)
  • Sensor Options : No Tube

Product Type Features


  • Pressure Sensor Type : mV Output Pressure Sensors
  • Pressure Type : Absolute
  • Sensor Package : O-Ring Mount, Threaded Process Fittings

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Pressure (BAR) : 2.06
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 82-030A-P
Product Name Media Isolated Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10218850-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
View Details
Pressure Transducers - 10216318-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 30 psi (21.11 m H2O)
View Details
Pressure Transducers - 10220212-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 15000 psi (10557 m H2O)
View Details
Media Isolated Pressure Sensors - 1007130-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Absolute
Working Pressure Range 14.5 psi (10.2 m H2O)
View Details