Configuration Features Electrical Connection : Ribbon Cable Pressure Port/Fitting : Weld ring
Dimensions Dimensions : Dia 19 x 6.48 MM [Dia .748 x .25 INCH ]
Electrical Characteristics Supply Current (MAMP) : 1.5
Operation/Applicatio
n Output/Span : 100mV Pressure (PSI) : 15 Proof Pressure Range : 3X
Other Non-Linearity (PCT) : ± .1 Options : No Tube
Packaging Features Media Isolated Pressure Sensor Package : O-Ring Mount, Threaded Process Fittings
Product Type Features Media Isolated Pressure Sensor Style : Gage Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors
Usage Conditions Operating Temperature Range : -20 - 105 DEGC [-4 - 221 DEGF ]
Configuration Features
- Electrical Connection : Ribbon Cable
- Pressure Port/Fitting : Weld ring
Dimensions
- Dimensions : Dia 19 x 6.48 MM [Dia .748 x .25 INCH ]
Electrical Characteristics
- Supply Current (MAMP) : 1.5
Operation/Application
- Output/Span : 100mV
- Pressure (PSI) : 15
- Proof Pressure Range : 3X
Other
- Non-Linearity (PCT) : ± .1
- Options : No Tube
Packaging Features
- Media Isolated Pressure Sensor Package : O-Ring Mount, Threaded Process Fittings
Product Type Features
- Media Isolated Pressure Sensor Style : Gage
- Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors
Usage Conditions
- Operating Temperature Range : -20 - 105 DEGC [-4 - 221 DEGF ]