TE Connectivity Media Isolated Pressure Sensors 82-010G-A3136-1

Description
Configuration Features Electrical Connection : Open Bridge, Uncompensated Pressure Port/Fitting : Weld ring Dimensions Dimensions : Dia 18.94 x 11.176 MM  [Dia .746 x .44 INCH ] Electrical Characteristics Media Isolated Pressure Sensor Supply Voltage (V) : 5 Supply Current (MAMP) : 1.5 Operation/Applicatio n Output/Span : Sensitivity = 12 - 27mV/V Pressure (PSI) : 10 Proof Pressure Range : 3X Other Non-Linearity (PCT) : ± .3 Sensor Options : No Tube Packaging Features Media Isolated Pressure Sensor Package : O-Ring Mount, Threaded Process Fittings Product Type Features Media Isolated Pressure Sensor Style : Gauge Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Configuration Features Electrical Connection : Open Bridge, Uncompensated Pressure Port/Fitting : Weld ring Dimensions Dimensions : Dia 18.94 x 11.176 MM  [Dia .746 x .44 INCH ] Electrical Characteristics Media Isolated Pressure Sensor Supply Voltage (V) : 5 Supply Current (MAMP) : 1.5 Operation/Applicatio n Output/Span : Sensitivity = 12 - 27mV/V Pressure (PSI) : 10 Proof Pressure Range : 3X Other Non-Linearity (PCT) : ± .3 Sensor Options : No Tube Packaging Features Media Isolated Pressure Sensor Package : O-Ring Mount, Threaded Process Fittings Product Type Features Media Isolated Pressure Sensor Style : Gauge Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Media Isolated Pressure Sensors - 82-010G-A3136-1 - TE Connectivity
Berwyn, PA, United States
Media Isolated Pressure Sensors
82-010G-A3136-1
Media Isolated Pressure Sensors 82-010G-A3136-1
Configuration Features Electrical Connection : Open Bridge, Uncompensated Pressure Port/Fitting : Weld ring Dimensions Dimensions : Dia 18.94 x 11.176 MM  [Dia .746 x .44 INCH ] Electrical Characteristics Media Isolated Pressure Sensor Supply Voltage (V) : 5 Supply Current (MAMP) : 1.5 Operation/Applicatio n Output/Span : Sensitivity = 12 - 27mV/V Pressure (PSI) : 10 Proof Pressure Range : 3X Other Non-Linearity (PCT) : ± .3 Sensor Options : No Tube Packaging Features Media Isolated Pressure Sensor Package : O-Ring Mount, Threaded Process Fittings Product Type Features Media Isolated Pressure Sensor Style : Gauge Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Configuration Features


  • Electrical Connection : Open Bridge, Uncompensated
  • Pressure Port/Fitting : Weld ring

Dimensions


  • Dimensions : Dia 18.94 x 11.176 MM  [Dia .746 x .44 INCH ]

Electrical Characteristics


  • Media Isolated Pressure Sensor Supply Voltage (V) : 5
  • Supply Current (MAMP) : 1.5

Operation/Application


  • Output/Span : Sensitivity = 12 - 27mV/V
  • Pressure (PSI) : 10
  • Proof Pressure Range : 3X

Other


  • Non-Linearity (PCT) : ± .3
  • Sensor Options : No Tube

Packaging Features


  • Media Isolated Pressure Sensor Package : O-Ring Mount, Threaded Process Fittings

Product Type Features


  • Media Isolated Pressure Sensor Style : Gauge
  • Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 82-010G-A3136-1
Product Name Media Isolated Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10200697-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 30 psi (21.11 m H2O)
View Details
Board Mount Pressure Sensors - 1010387-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0140 psi (0.0099 m H2O)
View Details
Pressure Transducers - 10214513-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 10000 psi (7038 m H2O)
View Details
Board Mount Pressure Sensors - 1006937-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0140 psi (0.0099 m H2O)
View Details