TE Connectivity Media Isolated Pressure Sensors 82-001G-A2994

Description
Dimensions Product Diameter : 19 MM  [.748 INCH ] Product Height : 6.48 MM  [.25 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Output Signal Details : 100mV Pressure (PSI) : 1 Proof Pressure Range : 10X FS Other Non-Linearity ± (PCT) : .3 Port Fitting : Weldable (No Thread) Sensor Options : No Tube Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Gauge Sensor Package : Threaded Process Fittings, O-Ring Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : .068
Request a Quote Datasheet
Description
Dimensions Product Diameter : 19 MM  [.748 INCH ] Product Height : 6.48 MM  [.25 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Output Signal Details : 100mV Pressure (PSI) : 1 Proof Pressure Range : 10X FS Other Non-Linearity ± (PCT) : .3 Port Fitting : Weldable (No Thread) Sensor Options : No Tube Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Gauge Sensor Package : Threaded Process Fittings, O-Ring Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : .068
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Media Isolated Pressure Sensors - 82-001G-A2994 - TE Connectivity
Berwyn, PA, United States
Media Isolated Pressure Sensors
82-001G-A2994
Media Isolated Pressure Sensors 82-001G-A2994
Dimensions Product Diameter : 19 MM  [.748 INCH ] Product Height : 6.48 MM  [.25 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Output Signal Details : 100mV Pressure (PSI) : 1 Proof Pressure Range : 10X FS Other Non-Linearity ± (PCT) : .3 Port Fitting : Weldable (No Thread) Sensor Options : No Tube Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Gauge Sensor Package : Threaded Process Fittings, O-Ring Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : .068

Dimensions


  • Product Diameter : 19 MM  [.748 INCH ]
  • Product Height : 6.48 MM  [.25 INCH ]

Electrical Characteristics


  • Supply Current (MAMP) : 1.5

Operation/Application


  • Output Signal Details : 100mV
  • Pressure (PSI) : 1
  • Proof Pressure Range : 10X FS

Other


  • Non-Linearity ± (PCT) : .3
  • Port Fitting : Weldable (No Thread)
  • Sensor Options : No Tube

Product Type Features


  • Pressure Sensor Type : mV Output Pressure Sensors
  • Pressure Type : Gauge
  • Sensor Package : Threaded Process Fittings, O-Ring Mount

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
  • Pressure (BAR) : .068
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 82-001G-A2994
Product Name Media Isolated Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 1010382-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.3620 psi (0.2548 m H2O)
View Details
Board Mount Pressure Sensors - 1006943-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0 to 0.0724 psi (0.0 to 0.0509 m H2O)
View Details
Pressure Transducers - 10209339-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 30 psi (21.11 m H2O)
View Details
Pressure Transducers - 10213235-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 500 psi (352 m H2O)
View Details