Body Features Product Weight : 55 G [1.94 OZ ]
Dimensions Product Height : 51.5 MM [2.02 INCH ] Product Length : 34 MM [1.33 INCH ] Product Width : 35 MM [1.37 INCH ]
Electrical Characteristics Capacitance Cx1 : .15 Capacitance Cy1 : .47 Current Rating (Max) (AMP) : 4 Inductance L1 (MICHEN) : 7 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 70 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 40 Overvoltage Category : II
Industry Standards Certified To : GB/T 15287, GB/T 15288, CSA 22.2 No. 8-13, IEC/EN 60939-3, UL 60939-3 IP Rating : IP40 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0
Operation/Applicatio
n Cooling Method : Natural Convection
Product Type Features Filter Switch Type : DPST Filter Type : Power Entry Module Filtering Requirements : Filtered Level Of Filtering : Inductor & Capacitor Output Termination Type : FASTON
Body Features
- Product Weight : 55 G [1.94 OZ ]
Dimensions
- Product Height : 51.5 MM [2.02 INCH ]
- Product Length : 34 MM [1.33 INCH ]
- Product Width : 35 MM [1.37 INCH ]
Electrical Characteristics
- Capacitance Cx1 : .15
- Capacitance Cy1 : .47
- Current Rating (Max) (AMP) : 4
- Inductance L1 (MICHEN) : 7
- Leakage Current (Max) (120VAC, 60Hz) (MICA) : 70
- Leakage Current (Max) (250VAC, 50Hz) (MICA) : 40
- Overvoltage Category : II
Industry Standards
- Certified To : GB/T 15287, GB/T 15288, CSA 22.2 No. 8-13, IEC/EN 60939-3, UL 60939-3
- IP Rating : IP40
- Pollution Degree : PD2
- UL Flammability Rating : UL 94V-0
Operation/Application
- Cooling Method : Natural Convection
Product Type Features
- Filter Switch Type : DPST
- Filter Type : Power Entry Module
- Filtering Requirements : Filtered
- Level Of Filtering : Inductor & Capacitor
- Output Termination Type : FASTON