TE Connectivity Line Reactors 819738-SF

Description
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics Current Rating (AMP) : 7 Operating Voltage (VAC) : 690 Power Rating (KWATT) : 7.9 Mechanical Attachment Product Mount Type : Wall Mount Product Type Features Input Termination Type : Terminal Block Output Termination Type : Terminal Block
Request a Quote Datasheet
Description
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics Current Rating (AMP) : 7 Operating Voltage (VAC) : 690 Power Rating (KWATT) : 7.9 Mechanical Attachment Product Mount Type : Wall Mount Product Type Features Input Termination Type : Terminal Block Output Termination Type : Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactors - 819738-SF - TE Connectivity
Berwyn, PA, United States
Line Reactors
819738-SF
Line Reactors 819738-SF
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics Current Rating (AMP) : 7 Operating Voltage (VAC) : 690 Power Rating (KWATT) : 7.9 Mechanical Attachment Product Mount Type : Wall Mount Product Type Features Input Termination Type : Terminal Block Output Termination Type : Terminal Block

Configuration Features


  • Wiring Configuration : DELTA (3 wire + ground)

Electrical Characteristics


  • Current Rating (AMP) : 7
  • Operating Voltage (VAC) : 690
  • Power Rating (KWATT) : 7.9

Mechanical Attachment


  • Product Mount Type : Wall Mount

Product Type Features


  • Input Termination Type : Terminal Block
  • Output Termination Type : Terminal Block
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Line/Load Reactors
Product Number 819738-SF
Product Name Line Reactors
Signal Type DELTA (3 wire + ground)
Unlock Full Specs
to access all available technical data

Similar Products

Line Reactors - 2-2432409-2 - TE Connectivity
Specs
Signal Type Three Phase; Three Phase
Input Voltage 400
View Details
Line Reactors - 2432409-9 - TE Connectivity
Specs
Signal Type Three Phase; Three Phase
Input Voltage 400
View Details
Line Reactors - 2432409-4 - TE Connectivity
Specs
Signal Type Three Phase; Three Phase
Input Voltage 400
View Details
Line Reactors - 3-2432409-3 - TE Connectivity
Specs
Signal Type Three Phase; Three Phase
Input Voltage 400
View Details