TE Connectivity Heat Shrink Boots 819114-000

Description
Body Features Material Code : 51 Material Systems Code : 20 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 26 MM , 20 MM , 24 MM , 22 MM , 28 MM  [1.02 INCH , .86 INCH , .94 INCH , .78 INCH , 1.1 INCH ] Compatible Cable Diameter Range : 15 - 45.5 MM  [.591 - 1.791 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : SC-X-15112 Other Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Request a Quote
Description
Body Features Material Code : 51 Material Systems Code : 20 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 26 MM , 20 MM , 24 MM , 22 MM , 28 MM  [1.02 INCH , .86 INCH , .94 INCH , .78 INCH , 1.1 INCH ] Compatible Cable Diameter Range : 15 - 45.5 MM  [.591 - 1.791 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : SC-X-15112 Other Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 819114-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
819114-000
Heat Shrink Boots 819114-000
Body Features Material Code : 51 Material Systems Code : 20 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 26 MM , 20 MM , 24 MM , 22 MM , 28 MM  [1.02 INCH , .86 INCH , .94 INCH , .78 INCH , 1.1 INCH ] Compatible Cable Diameter Range : 15 - 45.5 MM  [.591 - 1.791 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : SC-X-15112 Other Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures

Body Features


  • Material Code : 51
  • Material Systems Code : 20
  • Primary Product Material : Modified Fluoro-Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Lipped : Yes

Dimensions


  • Compatible Cable Diameter (Max) : 26 MM , 20 MM , 24 MM , 22 MM , 28 MM  [1.02 INCH , .86 INCH , .94 INCH , .78 INCH , 1.1 INCH ]
  • Compatible Cable Diameter Range : 15 - 45.5 MM  [.591 - 1.791 INCH ]

Housing Features


  • Body Orientation : Right Angle

Industry Standards


  • Compatible With Approved Standards Products : SC-X-15112

Other


  • Molded Part Shape Code : 222

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Buy Now
shrink tube - 819114-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
819114-000
shrink tube 819114-000
Blow Molded Parts

Blow Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 819114-000 819114-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 033809N002 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 043115-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers
Heat Shrink Tubing - 0567954002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Medical Grade Crosslinked Polyolefin
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
Heat Shrink Tubing - 0644114001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details