TE Connectivity Cable Transitions & Breakouts 819100-000

Description
Body Features Material Code : 51 Material Systems Code : 20 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 6.6 - 19.8 MM  [.26 - .78 INCH ] Inside Diameter Range (Leg 1) : 6.6 - 13.2 MM  [.26 - .52 INCH ] Inside Diameter Range (Leg 2) : 6.6 - 13.2 MM  [.26 - .52 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids Other Adhesive Code : S1124 Molded Part Shape Code : 301A Size Code : 511 Product Type Features Molded Part Shape : T Shape Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 51 Material Systems Code : 20 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 6.6 - 19.8 MM  [.26 - .78 INCH ] Inside Diameter Range (Leg 1) : 6.6 - 13.2 MM  [.26 - .52 INCH ] Inside Diameter Range (Leg 2) : 6.6 - 13.2 MM  [.26 - .52 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids Other Adhesive Code : S1124 Molded Part Shape Code : 301A Size Code : 511 Product Type Features Molded Part Shape : T Shape Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - 819100-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
819100-000
Cable Transitions & Breakouts 819100-000
Body Features Material Code : 51 Material Systems Code : 20 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 6.6 - 19.8 MM  [.26 - .78 INCH ] Inside Diameter Range (Leg 1) : 6.6 - 13.2 MM  [.26 - .52 INCH ] Inside Diameter Range (Leg 2) : 6.6 - 13.2 MM  [.26 - .52 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids Other Adhesive Code : S1124 Molded Part Shape Code : 301A Size Code : 511 Product Type Features Molded Part Shape : T Shape Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures

Body Features


  • Material Code : 51
  • Material Systems Code : 20
  • Primary Product Material : Modified Fluoro-Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Number of Branches : 3

Dimensions


  • Inside Diameter Range (Body) : 6.6 - 19.8 MM  [.26 - .78 INCH ]
  • Inside Diameter Range (Leg 1) : 6.6 - 13.2 MM  [.26 - .52 INCH ]
  • Inside Diameter Range (Leg 2) : 6.6 - 13.2 MM  [.26 - .52 INCH ]

Operation/Application


  • Mechanical Resistance : Fluids

Other


  • Adhesive Code : S1124
  • Molded Part Shape Code : 301A
  • Size Code : 511

Product Type Features


  • Molded Part Shape : T Shape

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Buy Now Datasheet
shrink tube - 819100-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
819100-000
shrink tube 819100-000
Blow Molded Parts

Blow Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 819100-000 819100-000
Product Name Cable Transitions & Breakouts shrink tube
Material Modified Fluoro-Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 011397-001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 063725P016 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
Heat Shrink Tubing - 0598034002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Medical Grade Crosslinked Fluoropolymer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
shrink tube - 005733-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details