TE Connectivity Hook Up Wire 818549-000

Description
Body Features Hook Up Wire Conductor Material : Tin-Coated Copper Hook Up Wire Insulation Material : Flame-Retardant, Modified Polyester Hook Up Wire Wire Color : Green Weight (KGKM) : 1.94 Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness (INCH) : .006 Conductor Diameter : .47 MM  [.019 INCH ] Conductor Size (AWG) : 26 Overall Outside Diameter (INCH) : .034 Overall Outside Diameter Range : .81 - .91 MM  [.032 - .036 INCH ] Strand Size (AWG) : 38 Wire Diameter : .86 MM  [.034 INCH ] Wire Size (MMSQ) : .13 Wire Size (AWG) : 26 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Resistance (Max) : 41.3 ω/1000 ft @ 68°F Product Type Features Cable Style : Primary, Stranded Hook Up Wire Cable Type : FlexLite TW Product Classification : Wire - Commercial Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 135
Request a Quote
Description
Body Features Hook Up Wire Conductor Material : Tin-Coated Copper Hook Up Wire Insulation Material : Flame-Retardant, Modified Polyester Hook Up Wire Wire Color : Green Weight (KGKM) : 1.94 Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness (INCH) : .006 Conductor Diameter : .47 MM  [.019 INCH ] Conductor Size (AWG) : 26 Overall Outside Diameter (INCH) : .034 Overall Outside Diameter Range : .81 - .91 MM  [.032 - .036 INCH ] Strand Size (AWG) : 38 Wire Diameter : .86 MM  [.034 INCH ] Wire Size (MMSQ) : .13 Wire Size (AWG) : 26 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Resistance (Max) : 41.3 ω/1000 ft @ 68°F Product Type Features Cable Style : Primary, Stranded Hook Up Wire Cable Type : FlexLite TW Product Classification : Wire - Commercial Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 135
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 818549-000 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
818549-000
Hook Up Wire 818549-000
Body Features Hook Up Wire Conductor Material : Tin-Coated Copper Hook Up Wire Insulation Material : Flame-Retardant, Modified Polyester Hook Up Wire Wire Color : Green Weight (KGKM) : 1.94 Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness (INCH) : .006 Conductor Diameter : .47 MM  [.019 INCH ] Conductor Size (AWG) : 26 Overall Outside Diameter (INCH) : .034 Overall Outside Diameter Range : .81 - .91 MM  [.032 - .036 INCH ] Strand Size (AWG) : 38 Wire Diameter : .86 MM  [.034 INCH ] Wire Size (MMSQ) : .13 Wire Size (AWG) : 26 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Resistance (Max) : 41.3 ω/1000 ft @ 68°F Product Type Features Cable Style : Primary, Stranded Hook Up Wire Cable Type : FlexLite TW Product Classification : Wire - Commercial Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 135

Body Features


  • Hook Up Wire Conductor Material : Tin-Coated Copper
  • Hook Up Wire Insulation Material : Flame-Retardant, Modified Polyester
  • Hook Up Wire Wire Color : Green
  • Weight (KGKM) : 1.94

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 19

Dimensions


  • Cable Insulation Thickness (INCH) : .006
  • Conductor Diameter : .47 MM  [.019 INCH ]
  • Conductor Size (AWG) : 26
  • Overall Outside Diameter (INCH) : .034
  • Overall Outside Diameter Range : .81 - .91 MM  [.032 - .036 INCH ]
  • Strand Size (AWG) : 38
  • Wire Diameter : .86 MM  [.034 INCH ]
  • Wire Size (MMSQ) : .13
  • Wire Size (AWG) : 26

Electrical Characteristics


  • Hook Up Wire Voltage Rating (V) : 600
  • Resistance (Max) : 41.3 Ω/1000 ft @ 68°F

Product Type Features


  • Cable Style : Primary, Stranded
  • Hook Up Wire Cable Type : FlexLite TW
  • Product Classification : Wire - Commercial
  • Product Type : Wire

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 135
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 818549-000
Product Name Hook Up Wire
Rated Voltage 600 volts
Nominal Diameter 0.0340 inch (0.8636 mm)
Wire Weight 0.0029 lbs/ft (0.0043 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1112973001 - TE Connectivity
Specs
Rated Voltage 750 to 1300 volts
Rated Temperature -55 to 125 C (-67 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 133345-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Hook Up Wire - 110367-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers