Body Features Product Weight : 5 KG [11.024 LB ]
Configuration Features Wiring Configuration : Three Phase
Dimensions Product Height : 210 MM [8.26 INCH ] Product Length : 300 MM [11.81 INCH ] Product Width : 90 MM [3.54 INCH ]
Electrical Characteristics Current Rating (AMP) : 125 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 2.7 Operating Voltage (VAC) : 530 Overvoltage Category : III
Industry Standards Certified To : UL 60939-3, IEC 60939-3 IP Rating : IP20 Pollution Degree : PD3 UL Flammability Rating : UL 94V-0
Mechanical Attachment Product Mount Type : Chassis Mount
Operation/Applicatio
n Cooling Method : Natural Convection
Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Terminal Block Output Termination Type : Terminal Block
Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Body Features
- Product Weight : 5 KG [11.024 LB ]
Configuration Features
- Wiring Configuration : Three Phase
Dimensions
- Product Height : 210 MM [8.26 INCH ]
- Product Length : 300 MM [11.81 INCH ]
- Product Width : 90 MM [3.54 INCH ]
Electrical Characteristics
- Current Rating (AMP) : 125
- Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 2.7
- Operating Voltage (VAC) : 530
- Overvoltage Category : III
Industry Standards
- Certified To : UL 60939-3, IEC 60939-3
- IP Rating : IP20
- Pollution Degree : PD3
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Product Mount Type : Chassis Mount
Operation/Application
- Cooling Method : Natural Convection
Product Type Features
- Filtering Requirements : Unfiltered
- Input Termination Type : Terminal Block
- Output Termination Type : Terminal Block
Usage Conditions
- Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]