Body Features Product Weight : 1.6 KG [3.528 LB ]
Configuration Features Wiring Configuration : DELTA (3 wire + ground)
Dimensions Product Height : 167 MM [6.57 INCH ] Product Length : 245 MM [9.64 INCH ] Product Width : 55 MM [2.16 INCH ]
Electrical Characteristics Current Rating (AMP) : 25 Operating Voltage (VAC) : 480 Overvoltage Category : III
Industry Standards Certified To : IEC 60939-3, UL 60939-3 IP Rating : IP20 Pollution Degree : PD3 UL Flammability Rating : UL 94V-0
Mechanical Attachment Product Mount Type : Chassis Mount
Operation/Applicatio
n Cooling Method : Natural Convection
Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Terminal Block Output Termination Type : Terminal Block
Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Body Features
- Product Weight : 1.6 KG [3.528 LB ]
Configuration Features
- Wiring Configuration : DELTA (3 wire + ground)
Dimensions
- Product Height : 167 MM [6.57 INCH ]
- Product Length : 245 MM [9.64 INCH ]
- Product Width : 55 MM [2.16 INCH ]
Electrical Characteristics
- Current Rating (AMP) : 25
- Operating Voltage (VAC) : 480
- Overvoltage Category : III
Industry Standards
- Certified To : IEC 60939-3, UL 60939-3
- IP Rating : IP20
- Pollution Degree : PD3
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Product Mount Type : Chassis Mount
Operation/Application
- Cooling Method : Natural Convection
Product Type Features
- Filtering Requirements : Unfiltered
- Input Termination Type : Terminal Block
- Output Termination Type : Terminal Block
Usage Conditions
- Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]