TE Connectivity 3-Phase Filters 818002-SF

Description
Body Features Product Weight : 5 KG  [11.024 LB ] Configuration Features Wiring Configuration : DELTA (3 wire + ground) Dimensions Product Height : 210 MM  [8.26 INCH ] Product Length : 300 MM  [11.81 INCH ] Product Width : 90 MM  [3.54 INCH ] Electrical Characteristics Current Rating (AMP) : 125 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 7.1 Operating Voltage (VAC) : 530 Overvoltage Category : III Industry Standards Certified To : UL 60939-3, IEC 60939-3 IP Rating : IP20 Pollution Degree : PD3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Weight : 5 KG  [11.024 LB ] Configuration Features Wiring Configuration : DELTA (3 wire + ground) Dimensions Product Height : 210 MM  [8.26 INCH ] Product Length : 300 MM  [11.81 INCH ] Product Width : 90 MM  [3.54 INCH ] Electrical Characteristics Current Rating (AMP) : 125 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 7.1 Operating Voltage (VAC) : 530 Overvoltage Category : III Industry Standards Certified To : UL 60939-3, IEC 60939-3 IP Rating : IP20 Pollution Degree : PD3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Phase Filters - 818002-SF - TE Connectivity
Berwyn, PA, United States
3-Phase Filters
818002-SF
3-Phase Filters 818002-SF
Body Features Product Weight : 5 KG  [11.024 LB ] Configuration Features Wiring Configuration : DELTA (3 wire + ground) Dimensions Product Height : 210 MM  [8.26 INCH ] Product Length : 300 MM  [11.81 INCH ] Product Width : 90 MM  [3.54 INCH ] Electrical Characteristics Current Rating (AMP) : 125 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 7.1 Operating Voltage (VAC) : 530 Overvoltage Category : III Industry Standards Certified To : UL 60939-3, IEC 60939-3 IP Rating : IP20 Pollution Degree : PD3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Product Weight : 5 KG  [11.024 LB ]

Configuration Features


  • Wiring Configuration : DELTA (3 wire + ground)

Dimensions


  • Product Height : 210 MM  [8.26 INCH ]
  • Product Length : 300 MM  [11.81 INCH ]
  • Product Width : 90 MM  [3.54 INCH ]

Electrical Characteristics


  • Current Rating (AMP) : 125
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 7.1
  • Operating Voltage (VAC) : 530
  • Overvoltage Category : III

Industry Standards


  • Certified To : UL 60939-3, IEC 60939-3
  • IP Rating : IP20
  • Pollution Degree : PD3
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Operation/Application


  • Cooling Method : Natural Convection

Product Type Features


  • Filtering Requirements : Unfiltered
  • Input Termination Type : Terminal Block
  • Output Termination Type : Terminal Block

Usage Conditions


  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 818002-SF
Product Name 3-Phase Filters
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

3-Phase Filters - 1-1609966-0 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 1 amps
View Details
Inlet, Iec, Corcom, Snap-In; Product Range Corcom Te Connectivity - 23T1714 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 15 amps
View Details
Single Phase Filters - 1-1609034-5 - TE Connectivity
Specs
Filter Type Single Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 10 amps
View Details
3 suppliers
Power Line Filter Modules - 174-10AHVSFP-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards cURus
View Details