Body Features Hook Up Wire Conductor Material : Tin-Plated Copper Hook Up Wire Insulation Material : Radiation-Crosslinke
d, Modified ETFE Hook Up Wire Wire Color : White Weight (KGKM) : 18.67
Configuration Features Number of Conductors : 1 Number of Strands : 19
Dimensions Cable Insulation Thickness (MM) : .17 Conductor Diameter : 1.73 MM [.068 INCH ] Conductor Diameter Range : 1.66 - 1.79 MM [.065 - .07 INCH ] Conductor Size (MMSQ) : 2 Overall Outside Diameter : 2.1 MM [.083 INCH ] Overall Outside Diameter Range : 2.05 - 2.16 MM [.081 - .085 INCH ] Strand Size (AWG) : 27 Wire Diameter : 2.08 MM [.082 INCH ] Wire Size (MMSQ) : 2 Wire Size (AWG) : 14
Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Resistance (Max) : 9.7 ω/1000 ft @ 68°F
Product Type Features Cable Style : Primary, Stranded Hook Up Wire Cable Type : FlexLite HT Product Classification : Wire - Commercial Product Type : Wire
Usage Conditions Operating Temperature Range (DEGC) : -55 - 200
Body Features
- Hook Up Wire Conductor Material : Tin-Plated Copper
- Hook Up Wire Insulation Material : Radiation-Crosslinked, Modified ETFE
- Hook Up Wire Wire Color : White
- Weight (KGKM) : 18.67
Configuration Features
- Number of Conductors : 1
- Number of Strands : 19
Dimensions
- Cable Insulation Thickness (MM) : .17
- Conductor Diameter : 1.73 MM [.068 INCH ]
- Conductor Diameter Range : 1.66 - 1.79 MM [.065 - .07 INCH ]
- Conductor Size (MMSQ) : 2
- Overall Outside Diameter : 2.1 MM [.083 INCH ]
- Overall Outside Diameter Range : 2.05 - 2.16 MM [.081 - .085 INCH ]
- Strand Size (AWG) : 27
- Wire Diameter : 2.08 MM [.082 INCH ]
- Wire Size (MMSQ) : 2
- Wire Size (AWG) : 14
Electrical Characteristics
- Hook Up Wire Voltage Rating (V) : 600
- Resistance (Max) : 9.7 Ω/1000 ft @ 68°F
Product Type Features
- Cable Style : Primary, Stranded
- Hook Up Wire Cable Type : FlexLite HT
- Product Classification : Wire - Commercial
- Product Type : Wire
Usage Conditions
- Operating Temperature Range (DEGC) : -55 - 200