Body Features Product Weight : 46 KG [101.413 LB ]
Dimensions Product Height : 252 MM [9.92 INCH ] Product Length : 633 MM [24.92 INCH ] Product Width : 10.2 MM [.401 INCH ]
Electrical Characteristics Current Rating (Max) (AMP) : 50 Operating Voltage (Max) (VAC) : 690 Typical Power Loss (WATT) : 580
Industry Standards IP Rating : IP00 Pollution Degree : PD3 UL Flammability Rating : UL 94V-0
Mechanical Attachment Product Mount Type : Wall Mount
Operation/Applicatio
n Operating Altitude (Max) (M) : 2000
Other Frame Size Code : D
Body Features
- Product Weight : 46 KG [101.413 LB ]
Dimensions
- Product Height : 252 MM [9.92 INCH ]
- Product Length : 633 MM [24.92 INCH ]
- Product Width : 10.2 MM [.401 INCH ]
Electrical Characteristics
- Current Rating (Max) (AMP) : 50
- Operating Voltage (Max) (VAC) : 690
- Typical Power Loss (WATT) : 580
Industry Standards
- IP Rating : IP00
- Pollution Degree : PD3
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Product Mount Type : Wall Mount
Operation/Application
- Operating Altitude (Max) (M) : 2000
Other